Datakey Datakey SPI NOR Flash Memory Key SFK Series

Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.” Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas. Datakey's large memory capacity serial flash memory Keys feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high bandwidth network connection among CPUs and other devices supporting the SPI-compatible bus. The primary applications are data logging, firmware updates, and data transfer. The memory can be written or programmed 1 to 256 bytes at a time, using the Page Write or Page Program instructions. Refer to the SPI Flash Interface Specification for specific sector and page information. The SFK Series features Datakey’s industry-leading solid molded construction, rugged wear-resistant exterior and long-lasting contacts.
Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.” Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas. Datakey's large memory capacity serial flash memory Keys feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high bandwidth network connection among CPUs and other devices supporting the SPI-compatible bus. The primary applications are data logging, firmware updates, and data transfer. The memory can be written or programmed 1 to 256 bytes at a time, using the Page Write or Page Program instructions. Refer to the SPI Flash Interface Specification for specific sector and page information. The SFK Series features Datakey’s industry-leading solid molded construction, rugged wear-resistant exterior and long-lasting contacts.

Suppliers

Company
Product
Description
Supplier Links
Datakey SPI NOR Flash Memory Key - SFK Series - Datakey
Eden Prairie, MN, United States
Datakey SPI NOR Flash Memory Key
SFK Series
Datakey SPI NOR Flash Memory Key SFK Series
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.” Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas. Datakey's large memory capacity serial flash memory Keys feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high bandwidth network connection among CPUs and other devices supporting the SPI-compatible bus. The primary applications are data logging, firmware updates, and data transfer. The memory can be written or programmed 1 to 256 bytes at a time, using the Page Write or Page Program instructions. Refer to the SPI Flash Interface Specification for specific sector and page information. The SFK Series features Datakey’s industry-leading solid molded construction, rugged wear-resistant exterior and long-lasting contacts.

Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature:

  • Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof.
  • Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.”
  • Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas.

Datakey's large memory capacity serial flash memory Keys feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high bandwidth network connection among CPUs and other devices supporting the SPI-compatible bus. The primary applications are data logging, firmware updates, and data transfer. The memory can be written or programmed 1 to 256 bytes at a time, using the Page Write or Page Program instructions. Refer to the SPI Flash Interface Specification for specific sector and page information. The SFK Series features Datakey’s industry-leading solid molded construction, rugged wear-resistant exterior and long-lasting contacts.

Supplier's Site

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number SFK Series
Product Name Datakey SPI NOR Flash Memory Key
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0418A8ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 8000 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details