Datakey Datakey Microwire EEPROM Extended Length Memory Token LCX Series

Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. The Extended SlimLine™ LCX Token features a non-volatile, serial Microwire EEPROM memory in 1Kbit, 4Kbit or 16Kbit. A thin profile and space-saving interface connection make the LCX well suited for use in compact systems. The LCX Token is constructed of tough, synthetic materials that protect the memory from harsh environmental influences including dirt, moisture, chemicals, X-rays, and electrostatic discharge. Data stored in the device can be read, written to, and erased via a simple interface to your host hardware, or accessed through convenient SlimLink™ Reader/Writers.
Datasheet
Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. The Extended SlimLine™ LCX Token features a non-volatile, serial Microwire EEPROM memory in 1Kbit, 4Kbit or 16Kbit. A thin profile and space-saving interface connection make the LCX well suited for use in compact systems. The LCX Token is constructed of tough, synthetic materials that protect the memory from harsh environmental influences including dirt, moisture, chemicals, X-rays, and electrostatic discharge. Data stored in the device can be read, written to, and erased via a simple interface to your host hardware, or accessed through convenient SlimLink™ Reader/Writers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey Microwire EEPROM Extended Length Memory Token - LCX Series - Datakey
Eden Prairie, MN, United States
Datakey Microwire EEPROM Extended Length Memory Token
LCX Series
Datakey Microwire EEPROM Extended Length Memory Token LCX Series
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. The Extended SlimLine™ LCX Token features a non-volatile, serial Microwire EEPROM memory in 1Kbit, 4Kbit or 16Kbit. A thin profile and space-saving interface connection make the LCX well suited for use in compact systems. The LCX Token is constructed of tough, synthetic materials that protect the memory from harsh environmental influences including dirt, moisture, chemicals, X-rays, and electrostatic discharge. Data stored in the device can be read, written to, and erased via a simple interface to your host hardware, or accessed through convenient SlimLink™ Reader/Writers.

Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature:

  • Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof.
  • Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.”
  • Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo.

The Extended SlimLine™ LCX Token features a non-volatile, serial Microwire EEPROM memory in 1Kbit, 4Kbit or 16Kbit. A thin profile and space-saving interface connection make the LCX well suited for use in compact systems. The LCX Token is constructed of tough, synthetic materials that protect the memory from harsh environmental influences including dirt, moisture, chemicals, X-rays, and electrostatic discharge. Data stored in the device can be read, written to, and erased via a simple interface to your host hardware, or accessed through convenient SlimLink™ Reader/Writers.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number LCX Series
Product Name Datakey Microwire EEPROM Extended Length Memory Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C01YI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details