Datakey Datakey Microwire EEPROM Plug Memory Token KSD Series

Description
Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail also folds flat, allowing for a flush mount. Corrosion-resistant Contacts – Conductive elastomer contacts on the periphery of the plug token resist corrosion to ensure reliable operation in the harshest environments. The KSD series is a portable “plug”-style memory token with a 1Kb or 4Kb non-volatile serial Microwire EEPROM memory that is sealed against moisture and other corrosive elements. Designed to perform in harsh environments, the KSD token provides corrosion-resistant contacts and is resistant to static, dirt, moisture, chemicals, extreme temperatures, vibration, drop shock and more. The KSD memory token requires 2.7 to 5.5 volts to operate and can be easily added to embedded designs. Small enough to carry in a pocket or on a keychain, the KSD token serves as a convenient way to store and transfer data, such as encryption keys for use with mobile computer and communications equipment.
Datasheet
Description
Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail also folds flat, allowing for a flush mount. Corrosion-resistant Contacts – Conductive elastomer contacts on the periphery of the plug token resist corrosion to ensure reliable operation in the harshest environments. The KSD series is a portable “plug”-style memory token with a 1Kb or 4Kb non-volatile serial Microwire EEPROM memory that is sealed against moisture and other corrosive elements. Designed to perform in harsh environments, the KSD token provides corrosion-resistant contacts and is resistant to static, dirt, moisture, chemicals, extreme temperatures, vibration, drop shock and more. The KSD memory token requires 2.7 to 5.5 volts to operate and can be easily added to embedded designs. Small enough to carry in a pocket or on a keychain, the KSD token serves as a convenient way to store and transfer data, such as encryption keys for use with mobile computer and communications equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey Microwire EEPROM Plug Memory Token - KSD Series - Datakey
Eden Prairie, MN, United States
Datakey Microwire EEPROM Plug Memory Token
KSD Series
Datakey Microwire EEPROM Plug Memory Token KSD Series
Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail also folds flat, allowing for a flush mount. Corrosion-resistant Contacts – Conductive elastomer contacts on the periphery of the plug token resist corrosion to ensure reliable operation in the harshest environments. The KSD series is a portable “plug”-style memory token with a 1Kb or 4Kb non-volatile serial Microwire EEPROM memory that is sealed against moisture and other corrosive elements. Designed to perform in harsh environments, the KSD token provides corrosion-resistant contacts and is resistant to static, dirt, moisture, chemicals, extreme temperatures, vibration, drop shock and more. The KSD memory token requires 2.7 to 5.5 volts to operate and can be easily added to embedded designs. Small enough to carry in a pocket or on a keychain, the KSD token serves as a convenient way to store and transfer data, such as encryption keys for use with mobile computer and communications equipment.

Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature:

  • Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail also folds flat, allowing for a flush mount.
  • Corrosion-resistant Contacts – Conductive elastomer contacts on the periphery of the plug token resist corrosion to ensure reliable operation in the harshest environments.

The KSD series is a portable “plug”-style memory token with a 1Kb or 4Kb non-volatile serial Microwire EEPROM memory that is sealed against moisture and other corrosive elements. Designed to perform in harsh environments, the KSD token provides corrosion-resistant contacts and is resistant to static, dirt, moisture, chemicals, extreme temperatures, vibration, drop shock and more. The KSD memory token requires 2.7 to 5.5 volts to operate and can be easily added to embedded designs. Small enough to carry in a pocket or on a keychain, the KSD token serves as a convenient way to store and transfer data, such as encryption keys for use with mobile computer and communications equipment.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number KSD Series
Product Name Datakey Microwire EEPROM Plug Memory Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 8 611 200 833 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details