Datakey Datakey I2C EEPROM Memory Token IST Series

Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey’s SlimLine™ IST Series are economical tokens with 1 Kbit to 256 Kbit non-volatile, serial I²C EEPROM memories that can be read, written, and erased via a simple interface to your host hardware, or accessed through SlimLink™ Reader/Writers. A thin profile and space-saving interface connection makes them especially well suited for use in compact systems. This token is constructed of tough, synthetic materials that protect its embedded memories from harsh environmental influences, such as dirt, moisture, chemicals, X-rays, and electrostatic discharge.
Datasheet
Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey’s SlimLine™ IST Series are economical tokens with 1 Kbit to 256 Kbit non-volatile, serial I²C EEPROM memories that can be read, written, and erased via a simple interface to your host hardware, or accessed through SlimLink™ Reader/Writers. A thin profile and space-saving interface connection makes them especially well suited for use in compact systems. This token is constructed of tough, synthetic materials that protect its embedded memories from harsh environmental influences, such as dirt, moisture, chemicals, X-rays, and electrostatic discharge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey I2C EEPROM Memory Token - IST Series - Datakey
Eden Prairie, MN, United States
Datakey I2C EEPROM Memory Token
IST Series
Datakey I2C EEPROM Memory Token IST Series
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey’s SlimLine™ IST Series are economical tokens with 1 Kbit to 256 Kbit non-volatile, serial I²C EEPROM memories that can be read, written, and erased via a simple interface to your host hardware, or accessed through SlimLink™ Reader/Writers. A thin profile and space-saving interface connection makes them especially well suited for use in compact systems. This token is constructed of tough, synthetic materials that protect its embedded memories from harsh environmental influences, such as dirt, moisture, chemicals, X-rays, and electrostatic discharge.

Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature:

  • Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof.
  • Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.”
  • Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo.

Datakey’s SlimLine™ IST Series are economical tokens with 1 Kbit to 256 Kbit non-volatile, serial I²C EEPROM memories that can be read, written, and erased via a simple interface to your host hardware, or accessed through SlimLink™ Reader/Writers. A thin profile and space-saving interface connection makes them especially well suited for use in compact systems. This token is constructed of tough, synthetic materials that protect its embedded memories from harsh environmental influences, such as dirt, moisture, chemicals, X-rays, and electrostatic discharge.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number IST Series
Product Name Datakey I2C EEPROM Memory Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details