Datakey Datakey I2C EEPROM Plug Memory Token ISP Series

Description
Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail also folds flat, allowing for a flush mount. Corrosion-resistant Contacts – Conductive elastomer contacts on the periphery of the plug token resist corrosion to ensure reliable operation in the harshest environments. The ISP series is a portable “plug”-style memory token with a non-volatile serial I²C EEPROM memory that is sealed against moisture and other corrosive elements. Designed to perform in harsh environments, the ISP token provides corrosion-resistant contacts and is resistant to static, dirt, moisture, chemicals, extreme temperatures, vibration, drop shock, and more. The ISP memory token requires 2.7 to 5.5 volts to operate and can easily be added to embedded designs. Small enough to carry in a pocket or on a keychain, the ISP token is a convenient way to store and transfer data, such as encryption keys for use with mobile computer and communications equipment.
Datasheet
Description
Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail also folds flat, allowing for a flush mount. Corrosion-resistant Contacts – Conductive elastomer contacts on the periphery of the plug token resist corrosion to ensure reliable operation in the harshest environments. The ISP series is a portable “plug”-style memory token with a non-volatile serial I²C EEPROM memory that is sealed against moisture and other corrosive elements. Designed to perform in harsh environments, the ISP token provides corrosion-resistant contacts and is resistant to static, dirt, moisture, chemicals, extreme temperatures, vibration, drop shock, and more. The ISP memory token requires 2.7 to 5.5 volts to operate and can easily be added to embedded designs. Small enough to carry in a pocket or on a keychain, the ISP token is a convenient way to store and transfer data, such as encryption keys for use with mobile computer and communications equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey I2C EEPROM Plug Memory Token - ISP Series - Datakey
Eden Prairie, MN, United States
Datakey I2C EEPROM Plug Memory Token
ISP Series
Datakey I2C EEPROM Plug Memory Token ISP Series
Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail also folds flat, allowing for a flush mount. Corrosion-resistant Contacts – Conductive elastomer contacts on the periphery of the plug token resist corrosion to ensure reliable operation in the harshest environments. The ISP series is a portable “plug”-style memory token with a non-volatile serial I²C EEPROM memory that is sealed against moisture and other corrosive elements. Designed to perform in harsh environments, the ISP token provides corrosion-resistant contacts and is resistant to static, dirt, moisture, chemicals, extreme temperatures, vibration, drop shock, and more. The ISP memory token requires 2.7 to 5.5 volts to operate and can easily be added to embedded designs. Small enough to carry in a pocket or on a keychain, the ISP token is a convenient way to store and transfer data, such as encryption keys for use with mobile computer and communications equipment.

Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature:

  • Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail also folds flat, allowing for a flush mount.
  • Corrosion-resistant Contacts – Conductive elastomer contacts on the periphery of the plug token resist corrosion to ensure reliable operation in the harshest environments.

The ISP series is a portable “plug”-style memory token with a non-volatile serial I²C EEPROM memory that is sealed against moisture and other corrosive elements. Designed to perform in harsh environments, the ISP token provides corrosion-resistant contacts and is resistant to static, dirt, moisture, chemicals, extreme temperatures, vibration, drop shock, and more. The ISP memory token requires 2.7 to 5.5 volts to operate and can easily be added to embedded designs. Small enough to carry in a pocket or on a keychain, the ISP token is a convenient way to store and transfer data, such as encryption keys for use with mobile computer and communications equipment.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number ISP Series
Product Name Datakey I2C EEPROM Plug Memory Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - CAT24C08YE-GT3 - 914702-CAT24C08YE-GT3 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details