Datakey Datakey I2C EEPROM Bar Memory Token ISB Series

Description
Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. MIL-STD-810 Tested – Bar memory tokens have been tested to MIL-STD-810F standards for immersion, salt-fog, freezing rain, altitude, solar radiation and more. Writable Label – Bar memory tokens come standard with a white, writable label. The ISB Bar Series Token is a portable data carrier containing 1 Kbit to 256 Kbit non-volatile, serial I²C EEPROM memory that is completely sealed against moisture and other corrosive elements. Designed to perform in tactical and other harsh environments, the ISB token is constructed of a rugged material that protects the embedded memory and is resistant to environmental influences such as vibration, ice, dirt, moisture, chemicals, and electrostatic discharge. It features a writable label and is small enough to be carried in a pocket or to be placed on a keychain or lanyard. The ISB token is an ideal way to store and transfer data in the harshest environments.
Datasheet
Description
Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. MIL-STD-810 Tested – Bar memory tokens have been tested to MIL-STD-810F standards for immersion, salt-fog, freezing rain, altitude, solar radiation and more. Writable Label – Bar memory tokens come standard with a white, writable label. The ISB Bar Series Token is a portable data carrier containing 1 Kbit to 256 Kbit non-volatile, serial I²C EEPROM memory that is completely sealed against moisture and other corrosive elements. Designed to perform in tactical and other harsh environments, the ISB token is constructed of a rugged material that protects the embedded memory and is resistant to environmental influences such as vibration, ice, dirt, moisture, chemicals, and electrostatic discharge. It features a writable label and is small enough to be carried in a pocket or to be placed on a keychain or lanyard. The ISB token is an ideal way to store and transfer data in the harshest environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey I2C EEPROM Bar Memory Token - ISB Series - Datakey
Eden Prairie, MN, United States
Datakey I2C EEPROM Bar Memory Token
ISB Series
Datakey I2C EEPROM Bar Memory Token ISB Series
Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. MIL-STD-810 Tested – Bar memory tokens have been tested to MIL-STD-810F standards for immersion, salt-fog, freezing rain, altitude, solar radiation and more. Writable Label – Bar memory tokens come standard with a white, writable label. The ISB Bar Series Token is a portable data carrier containing 1 Kbit to 256 Kbit non-volatile, serial I²C EEPROM memory that is completely sealed against moisture and other corrosive elements. Designed to perform in tactical and other harsh environments, the ISB token is constructed of a rugged material that protects the embedded memory and is resistant to environmental influences such as vibration, ice, dirt, moisture, chemicals, and electrostatic discharge. It features a writable label and is small enough to be carried in a pocket or to be placed on a keychain or lanyard. The ISB token is an ideal way to store and transfer data in the harshest environments.

Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature:

  • Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof.
  • MIL-STD-810 Tested – Bar memory tokens have been tested to MIL-STD-810F standards for immersion, salt-fog, freezing rain, altitude, solar radiation and more.
  • Writable Label – Bar memory tokens come standard with a white, writable label.

The ISB Bar Series Token is a portable data carrier containing 1 Kbit to 256 Kbit non-volatile, serial I²C EEPROM memory that is completely sealed against moisture and other corrosive elements. Designed to perform in tactical and other harsh environments, the ISB token is constructed of a rugged material that protects the embedded memory and is resistant to environmental influences such as vibration, ice, dirt, moisture, chemicals, and electrostatic discharge. It features a writable label and is small enough to be carried in a pocket or to be placed on a keychain or lanyard. The ISB token is an ideal way to store and transfer data in the harshest environments.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number ISB Series
Product Name Datakey I2C EEPROM Bar Memory Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 27C512AE200/883C - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 512 kbits
Package Type 200 ns
View Details
2 suppliers
Memory - 6116SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Memory - 16-4000-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers