Datakey Datakey CryptoMemory Token IET Series

Description
For additional security, Datakey offers the Secure Memory line of tokens, featuring the Unique ID series and the CryptoMemory® series. Secure Memory tokens are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey IET CryptoMemory® tokens incorporate the highly secure symmetric dynamic mutual authentication protocols provided by Microchip’s CryptoMemory products. Encrypted passwords, mutual authentication, data encryption, and encrypted checksums provide extremely high levels of data security. Datakey IET memory tokens utilize an I2C interface and are available with user EEPROM memory capacities of 1 Kbit to 256 Kbit. The IET series features Datakey’s industry-leading solid over-molded construction, rugged wear-resistant exterior and long-lasting contacts. These tokens interface to Datakey’s standard SlimLine™ token receptacles. 64-bit Encryption IET CryptoMemory® tokens feature a symmetric dynamic mutual authentication using a 64-bit key to authenticate both the host system and the token. Access is granted to the protected memory zone only after successful calculations and an attempt counter can be used to permanently lock down the protected zone after a number of failed attempts. Unique Identification Number IET tokens also provides a secure and unique serial number which can be used to control the number of device uses and prevent counterfeiting.
Description
For additional security, Datakey offers the Secure Memory line of tokens, featuring the Unique ID series and the CryptoMemory® series. Secure Memory tokens are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey IET CryptoMemory® tokens incorporate the highly secure symmetric dynamic mutual authentication protocols provided by Microchip’s CryptoMemory products. Encrypted passwords, mutual authentication, data encryption, and encrypted checksums provide extremely high levels of data security. Datakey IET memory tokens utilize an I2C interface and are available with user EEPROM memory capacities of 1 Kbit to 256 Kbit. The IET series features Datakey’s industry-leading solid over-molded construction, rugged wear-resistant exterior and long-lasting contacts. These tokens interface to Datakey’s standard SlimLine™ token receptacles. 64-bit Encryption IET CryptoMemory® tokens feature a symmetric dynamic mutual authentication using a 64-bit key to authenticate both the host system and the token. Access is granted to the protected memory zone only after successful calculations and an attempt counter can be used to permanently lock down the protected zone after a number of failed attempts. Unique Identification Number IET tokens also provides a secure and unique serial number which can be used to control the number of device uses and prevent counterfeiting.

Suppliers

Company
Product
Description
Supplier Links
Datakey CryptoMemory Token - IET Series - Datakey
Eden Prairie, MN, United States
Datakey CryptoMemory Token
IET Series
Datakey CryptoMemory Token IET Series
For additional security, Datakey offers the Secure Memory line of tokens, featuring the Unique ID series and the CryptoMemory® series. Secure Memory tokens are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey IET CryptoMemory® tokens incorporate the highly secure symmetric dynamic mutual authentication protocols provided by Microchip’s CryptoMemory products. Encrypted passwords, mutual authentication, data encryption, and encrypted checksums provide extremely high levels of data security. Datakey IET memory tokens utilize an I2C interface and are available with user EEPROM memory capacities of 1 Kbit to 256 Kbit. The IET series features Datakey’s industry-leading solid over-molded construction, rugged wear-resistant exterior and long-lasting contacts. These tokens interface to Datakey’s standard SlimLine™ token receptacles. 64-bit Encryption IET CryptoMemory® tokens feature a symmetric dynamic mutual authentication using a 64-bit key to authenticate both the host system and the token. Access is granted to the protected memory zone only after successful calculations and an attempt counter can be used to permanently lock down the protected zone after a number of failed attempts. Unique Identification Number IET tokens also provides a secure and unique serial number which can be used to control the number of device uses and prevent counterfeiting.

For additional security, Datakey offers the Secure Memory line of tokens, featuring the Unique ID series and the CryptoMemory® series. Secure Memory tokens are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The tokens feature:

  • Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof.
  • Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.”
  • Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo.

Datakey IET CryptoMemory® tokens incorporate the highly secure symmetric dynamic mutual authentication protocols provided by Microchip’s CryptoMemory products. Encrypted passwords, mutual authentication, data encryption, and encrypted checksums provide extremely high levels of data security. Datakey IET memory tokens utilize an I2C interface and are available with user EEPROM memory capacities of 1 Kbit to 256 Kbit. The IET series features Datakey’s industry-leading solid over-molded construction, rugged wear-resistant exterior and long-lasting contacts. These tokens interface to Datakey’s standard SlimLine™ token receptacles.

64-bit Encryption

IET CryptoMemory® tokens feature a symmetric dynamic mutual authentication using a 64-bit key to authenticate both the host system and the token. Access is granted to the protected memory zone only after successful calculations and an attempt counter can be used to permanently lock down the protected zone after a number of failed attempts.

Unique Identification Number

IET tokens also provides a secure and unique serial number which can be used to control the number of device uses and prevent counterfeiting.

Supplier's Site

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number IET Series
Product Name Datakey CryptoMemory Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details