Datakey Datakey CryptoAuthentication™ Extended Length Memory Token IAX4.5Kb

Description
The IAX4.5Kb CryptoAuthentication ™ extended length memory token utilizes Microchip’s ATSHA204A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords • Secure credential with unique, read-only serial number • Crypto Ignition Key (CIK) • Device authentication (anti-counterfeit) with countdown limit use The token’s internal IC contains a 512-byte (4096-bit) Data Zone of EEPROM memory that is divided into 16 slots. Each 32-byte (256-bit) slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. The OTP zone can also be used to track usage, where once a bit has been flipped it cannot be changed back. The IC also includes a unique 9-byte (72-bit) non-changeable serial number. The ATSHA204A also features a random number generator, a secure challenge-response protocol for host/memory token authentication and a SHA-256 hash algorithm for data encryption. The IC also incorporates security features to detect tampering and thwart attacks. Customization options for the tokens include color matching and custom logos.
Datasheet
Description
The IAX4.5Kb CryptoAuthentication ™ extended length memory token utilizes Microchip’s ATSHA204A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords • Secure credential with unique, read-only serial number • Crypto Ignition Key (CIK) • Device authentication (anti-counterfeit) with countdown limit use The token’s internal IC contains a 512-byte (4096-bit) Data Zone of EEPROM memory that is divided into 16 slots. Each 32-byte (256-bit) slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. The OTP zone can also be used to track usage, where once a bit has been flipped it cannot be changed back. The IC also includes a unique 9-byte (72-bit) non-changeable serial number. The ATSHA204A also features a random number generator, a secure challenge-response protocol for host/memory token authentication and a SHA-256 hash algorithm for data encryption. The IC also incorporates security features to detect tampering and thwart attacks. Customization options for the tokens include color matching and custom logos.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey CryptoAuthentication™ Extended Length Memory Token - IAX4.5Kb - Datakey
Eden Prairie, MN, United States
Datakey CryptoAuthentication™ Extended Length Memory Token
IAX4.5Kb
Datakey CryptoAuthentication™ Extended Length Memory Token IAX4.5Kb
The IAX4.5Kb CryptoAuthentication ™ extended length memory token utilizes Microchip’s ATSHA204A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords • Secure credential with unique, read-only serial number • Crypto Ignition Key (CIK) • Device authentication (anti-counterfeit) with countdown limit use The token’s internal IC contains a 512-byte (4096-bit) Data Zone of EEPROM memory that is divided into 16 slots. Each 32-byte (256-bit) slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. The OTP zone can also be used to track usage, where once a bit has been flipped it cannot be changed back. The IC also includes a unique 9-byte (72-bit) non-changeable serial number. The ATSHA204A also features a random number generator, a secure challenge-response protocol for host/memory token authentication and a SHA-256 hash algorithm for data encryption. The IC also incorporates security features to detect tampering and thwart attacks. Customization options for the tokens include color matching and custom logos.

The IAX4.5Kb CryptoAuthentication™ extended length memory token utilizes Microchip’s ATSHA204A CryptoAuthentication™ IC, enabling embedded applications, like:

• Secure storage/transfer of keys, certificates, passwords
• Secure credential with unique, read-only serial number
• Crypto Ignition Key (CIK)
• Device authentication (anti-counterfeit) with countdown limit use

The token’s internal IC contains a 512-byte (4096-bit) Data Zone of EEPROM memory that is divided into 16 slots. Each 32-byte (256-bit) slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. The OTP zone can also be used to track usage, where once a bit has been flipped it cannot be changed back. The IC also includes a unique 9-byte (72-bit) non-changeable serial number. The ATSHA204A also features a random number generator, a secure challenge-response protocol for host/memory token authentication and a SHA-256 hash algorithm for data encryption. The IC also incorporates security features to detect tampering and thwart attacks.

Customization options for the tokens include color matching and custom logos.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number IAX4.5Kb
Product Name Datakey CryptoAuthentication™ Extended Length Memory Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA20SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details