Datakey Datakey CryptoAuthentication™ Extended Length Memory Token IAX10.5Kb

Description
The IAX10.5Kb CryptoAuthentication ™ extended length memory token utilizes Microchip’s ATECC608A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords • Secure credential with unique, read-only serial number • Crypto Ignition Key (CIK) • Device authentication (anti-counterfeit) with countdown limit use • Secure Boot and Secure Download Firmware Update The token’s internal IC contains a 1208-byte (9664-bit) Data Zone of EEPROM memory that is divided into 16 slots. 8 slots are 36-bytes (288 bits), 7 slots are 72 bytes (576 bits) and one slot is 416 bytes (3328 bits). Each slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. Two monotonic counters can be used for limit-use applications. The IC also includes a unique 9-byte (72-bit) non-changeable serial number. The ATECC608A also features a random number generator, hardware support for asymmetric Elliptic Curve Cryptography (ECDH and ECDSACC) and hardware support for symmetric algorithms SHA-256 and AES-128. The IC also incorporates security features to detect tampering and thwart attacks. Customization options for the tokens include color matching and custom logos.
Datasheet
Description
The IAX10.5Kb CryptoAuthentication ™ extended length memory token utilizes Microchip’s ATECC608A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords • Secure credential with unique, read-only serial number • Crypto Ignition Key (CIK) • Device authentication (anti-counterfeit) with countdown limit use • Secure Boot and Secure Download Firmware Update The token’s internal IC contains a 1208-byte (9664-bit) Data Zone of EEPROM memory that is divided into 16 slots. 8 slots are 36-bytes (288 bits), 7 slots are 72 bytes (576 bits) and one slot is 416 bytes (3328 bits). Each slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. Two monotonic counters can be used for limit-use applications. The IC also includes a unique 9-byte (72-bit) non-changeable serial number. The ATECC608A also features a random number generator, hardware support for asymmetric Elliptic Curve Cryptography (ECDH and ECDSACC) and hardware support for symmetric algorithms SHA-256 and AES-128. The IC also incorporates security features to detect tampering and thwart attacks. Customization options for the tokens include color matching and custom logos.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey CryptoAuthentication™ Extended Length Memory Token - IAX10.5Kb - Datakey
Eden Prairie, MN, United States
Datakey CryptoAuthentication™ Extended Length Memory Token
IAX10.5Kb
Datakey CryptoAuthentication™ Extended Length Memory Token IAX10.5Kb
The IAX10.5Kb CryptoAuthentication ™ extended length memory token utilizes Microchip’s ATECC608A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords • Secure credential with unique, read-only serial number • Crypto Ignition Key (CIK) • Device authentication (anti-counterfeit) with countdown limit use • Secure Boot and Secure Download Firmware Update The token’s internal IC contains a 1208-byte (9664-bit) Data Zone of EEPROM memory that is divided into 16 slots. 8 slots are 36-bytes (288 bits), 7 slots are 72 bytes (576 bits) and one slot is 416 bytes (3328 bits). Each slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. Two monotonic counters can be used for limit-use applications. The IC also includes a unique 9-byte (72-bit) non-changeable serial number. The ATECC608A also features a random number generator, hardware support for asymmetric Elliptic Curve Cryptography (ECDH and ECDSACC) and hardware support for symmetric algorithms SHA-256 and AES-128. The IC also incorporates security features to detect tampering and thwart attacks. Customization options for the tokens include color matching and custom logos.

The IAX10.5Kb CryptoAuthentication™ extended length memory token utilizes Microchip’s ATECC608A CryptoAuthentication™ IC, enabling embedded applications, like:

• Secure storage/transfer of keys, certificates, passwords
• Secure credential with unique, read-only serial number
• Crypto Ignition Key (CIK)
• Device authentication (anti-counterfeit) with countdown limit use
• Secure Boot and Secure Download Firmware Update

The token’s internal IC contains a 1208-byte (9664-bit) Data Zone of EEPROM memory that is divided into 16 slots. 8 slots are 36-bytes (288 bits), 7 slots are 72 bytes (576 bits) and one slot is 416 bytes (3328 bits). Each slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. Two monotonic counters can be used for limit-use applications. The IC also includes a unique 9-byte (72-bit) non-changeable serial number. The ATECC608A also features a random number generator, hardware support for asymmetric Elliptic Curve Cryptography (ECDH and ECDSACC) and hardware support for symmetric algorithms SHA-256 and AES-128. The IC also incorporates security features to detect tampering and thwart attacks.

Customization options for the tokens include color matching and custom logos.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number IAX10.5Kb
Product Name Datakey CryptoAuthentication™ Extended Length Memory Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28276189 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers