Datakey Datakey CryptoAuthentication™ Memory Token IAT10.5Kb

Description
The IAT10.5Kb CryptoAuthentication ™ memory token utilizes Microchip’s ATECC608A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords • Secure credential with unique, read-only serial number • Crypto Ignition Key (CIK) • Device authentication (anti-counterfeit) with countdown limit use • Secure Boot and Secure Download Firmware Update The token’s internal IC contains a 1208-byte (9664-bit) Data Zone of EEPROM memory that is divided into 16 slots. 8 slots are 36-bytes (288 bits), 7 slots are 72 bytes (576 bits) and one slot is 416 bytes (3328 bits). Each slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. Two monotonic counters can be used for limit-use applications. The IC also includes a unique 9-byte (72-bit) non-changeable serial number. The ATECC608A also features a random number generator, hardware support for asymmetric Elliptic Curve Cryptography (ECDH and ECDSACC) and hardware support for symmetric algorithms SHA-256 and AES-128. The IC also incorporates security features to detect tampering and thwart attacks.
Datasheet
Description
The IAT10.5Kb CryptoAuthentication ™ memory token utilizes Microchip’s ATECC608A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords • Secure credential with unique, read-only serial number • Crypto Ignition Key (CIK) • Device authentication (anti-counterfeit) with countdown limit use • Secure Boot and Secure Download Firmware Update The token’s internal IC contains a 1208-byte (9664-bit) Data Zone of EEPROM memory that is divided into 16 slots. 8 slots are 36-bytes (288 bits), 7 slots are 72 bytes (576 bits) and one slot is 416 bytes (3328 bits). Each slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. Two monotonic counters can be used for limit-use applications. The IC also includes a unique 9-byte (72-bit) non-changeable serial number. The ATECC608A also features a random number generator, hardware support for asymmetric Elliptic Curve Cryptography (ECDH and ECDSACC) and hardware support for symmetric algorithms SHA-256 and AES-128. The IC also incorporates security features to detect tampering and thwart attacks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey CryptoAuthentication™ Memory Token - IAT10.5Kb - Datakey
Eden Prairie, MN, United States
Datakey CryptoAuthentication™ Memory Token
IAT10.5Kb
Datakey CryptoAuthentication™ Memory Token IAT10.5Kb
The IAT10.5Kb CryptoAuthentication ™ memory token utilizes Microchip’s ATECC608A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords • Secure credential with unique, read-only serial number • Crypto Ignition Key (CIK) • Device authentication (anti-counterfeit) with countdown limit use • Secure Boot and Secure Download Firmware Update The token’s internal IC contains a 1208-byte (9664-bit) Data Zone of EEPROM memory that is divided into 16 slots. 8 slots are 36-bytes (288 bits), 7 slots are 72 bytes (576 bits) and one slot is 416 bytes (3328 bits). Each slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. Two monotonic counters can be used for limit-use applications. The IC also includes a unique 9-byte (72-bit) non-changeable serial number. The ATECC608A also features a random number generator, hardware support for asymmetric Elliptic Curve Cryptography (ECDH and ECDSACC) and hardware support for symmetric algorithms SHA-256 and AES-128. The IC also incorporates security features to detect tampering and thwart attacks.

The IAT10.5Kb CryptoAuthentication™ memory token utilizes Microchip’s ATECC608A CryptoAuthentication™ IC, enabling embedded applications, like:

• Secure storage/transfer of keys, certificates, passwords
• Secure credential with unique, read-only serial number
• Crypto Ignition Key (CIK)
• Device authentication (anti-counterfeit) with countdown limit use
• Secure Boot and Secure Download Firmware Update

The token’s internal IC contains a 1208-byte (9664-bit) Data Zone of EEPROM memory that is divided into 16 slots. 8 slots are 36-bytes (288 bits), 7 slots are 72 bytes (576 bits) and one slot is 416 bytes (3328 bits). Each slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. Two monotonic counters can be used for limit-use applications. The IC also includes a unique 9-byte (72-bit) non-changeable serial number. The ATECC608A also features a random number generator, hardware support for asymmetric Elliptic Curve Cryptography (ECDH and ECDSACC) and hardware support for symmetric algorithms SHA-256 and AES-128. The IC also incorporates security features to detect tampering and thwart attacks.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number IAT10.5Kb
Product Name Datakey CryptoAuthentication™ Memory Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8981702YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details