Datakey Datakey RUGGEDrive SD Card Memory Token DFX Series

Description
Datakey DFX memory tokens provide SD card functionality in a form factor that is more rugged and secure than consumer and industrial SD cards. DFX tokens offer high memory capacity (4 – 64 GB) and high throughput utilizing Secure Digital (SD) technology. Electrically, DFX tokens utilize a standard SD electrical interface (per the SD specification) – including support of SPI mode communications for embedded applications. DFX memory tokens utilize solid over-molded construction using tough, synthetic materials that protect its embedded memory from harsh environmental influences, such as dirt, moisture, chemicals, and electrostatic discharge. The tokens can also be customized with an OEM logo, used in place of the Datakey logo. This field-proven, rugged and reliable memory token and mating connector system deliver flexibility for embedded system designers - allowing for integration of a secure removable memory device in virtually any application/environm ent.
Datasheet
Description
Datakey DFX memory tokens provide SD card functionality in a form factor that is more rugged and secure than consumer and industrial SD cards. DFX tokens offer high memory capacity (4 – 64 GB) and high throughput utilizing Secure Digital (SD) technology. Electrically, DFX tokens utilize a standard SD electrical interface (per the SD specification) – including support of SPI mode communications for embedded applications. DFX memory tokens utilize solid over-molded construction using tough, synthetic materials that protect its embedded memory from harsh environmental influences, such as dirt, moisture, chemicals, and electrostatic discharge. The tokens can also be customized with an OEM logo, used in place of the Datakey logo. This field-proven, rugged and reliable memory token and mating connector system deliver flexibility for embedded system designers - allowing for integration of a secure removable memory device in virtually any application/environm ent.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey RUGGEDrive SD Card Memory Token - DFX Series - Datakey
Eden Prairie, MN, United States
Datakey RUGGEDrive SD Card Memory Token
DFX Series
Datakey RUGGEDrive SD Card Memory Token DFX Series
Datakey DFX memory tokens provide SD card functionality in a form factor that is more rugged and secure than consumer and industrial SD cards. DFX tokens offer high memory capacity (4 – 64 GB) and high throughput utilizing Secure Digital (SD) technology. Electrically, DFX tokens utilize a standard SD electrical interface (per the SD specification) – including support of SPI mode communications for embedded applications. DFX memory tokens utilize solid over-molded construction using tough, synthetic materials that protect its embedded memory from harsh environmental influences, such as dirt, moisture, chemicals, and electrostatic discharge. The tokens can also be customized with an OEM logo, used in place of the Datakey logo. This field-proven, rugged and reliable memory token and mating connector system deliver flexibility for embedded system designers - allowing for integration of a secure removable memory device in virtually any application/environm ent.

Datakey DFX memory tokens provide SD card functionality in a form factor that is more rugged and secure than consumer and industrial SD cards. DFX tokens offer high memory capacity (4 – 64 GB) and high throughput utilizing Secure Digital (SD) technology. Electrically, DFX tokens utilize a standard SD electrical interface (per the SD specification) – including support of SPI mode communications for embedded applications. DFX memory tokens utilize solid over-molded construction using tough, synthetic materials that protect its embedded memory from harsh environmental influences, such as dirt, moisture, chemicals, and electrostatic discharge. The tokens can also be customized with an OEM logo, used in place of the Datakey logo. This field-proven, rugged and reliable memory token and mating connector system deliver flexibility for embedded system designers - allowing for integration of a secure removable memory device in virtually any application/environment.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Flash Memory Cards
Product Number DFX Series
Product Name Datakey RUGGEDrive SD Card Memory Token
Memory Type SD™; SD or SPI NAND Flash
Unlock Full Specs
to access all available technical data

Similar Products

Compact Flash Cards - 2523026 - RS Components, Ltd.
Specs
Memory Type CompactFlash®
Transfer Speed 7.5 MB/sec
Standards and Certifications RoHS
View Details
Industrial CFast Card, F-600, 64 GB, SLC Flash, 0°C to +70°C - SFCA064GH3AA2TO-C-NC-226-STD - Swissbit AG
Specs
Memory Type SLC
Memory Size 64 GB
Transfer Speed 520 MB/sec
View Details
Memory card - 758-879/000-2108 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers