Datakey Datakey RUGGEDrive Industrial SD Card Memory Token DFX-I Series

Description
Industrial DFX RUGGEDrive™ memory tokens (DFX-I and DFX-IS models) provide SD card functionality, using either an SPI or SD interface and are available in capacities from 1 - 64 GB. They have several advantages over consumer SD cards, which make them ideally suited for embedded and industrial applications outside of the consumer market: Ultra-Rugged Construction - Industrial DFX tokens use solid over-molded construction, making them impervious to liquids and virtually crush-proof. Security Features - The unique form factor means that Industrial DFX tokens won't plug-in to standard ports found on a PC. Industrial Temperature Operation - All Industrial DFX tokens are rated for operation across the full industrial temperature range of -40˚C to +85˚C. Fixed/Controlled BOM - The SD controller IC, its firmware and the NAND flash will not change from lot-to-lot, ensuring consistent performance and reliability. Datakey DFX-I memory tokens deliver SD card functionality in a more robust and secure form factor than consumer and industrial SD cards. As part of the Industrial RUGGEDrive line, DFX-I tokens utilize SD memory that is rated for operation over the entire industrial temperature range of -40˚C to +85˚C. DFX-I models utilize Multi-Level Cell (MLC) NAND flash, while DFX-IS models utilize Single-Level Cell (SLC) NAND flash. Electrically, DFX-I tokens utilize a standard SD electrical interface (per the SD specification) – including support of SPI mode communications for embedded applications. The SD memory used in the DFX-I memory tokens has a fixed/controlled bill of materials, meaning that the SD controller IC, its firmware and the NAND flash are fixed. They will not change from lot-to-lot, like they can with consumer SD cards. The fixed/controlled bill of materials ensures consistent operation, performance and reliability over time. DFX-I memory tokens utilize solid over-molded construction using tough, synthetic materials that protect the embedded memory from harsh environmental influences, such as dirt, moisture, chemicals, and electrostatic discharge. The tokens can also be OEM-branded with a company logo, used in place of the Datakey logo. This field-proven, rugged and reliable memory token and mating connector system deliver flexibility for embedded system designers - allowing for integration of a secure SD removable memory device in virtually any application/environm ent.
Description
Industrial DFX RUGGEDrive™ memory tokens (DFX-I and DFX-IS models) provide SD card functionality, using either an SPI or SD interface and are available in capacities from 1 - 64 GB. They have several advantages over consumer SD cards, which make them ideally suited for embedded and industrial applications outside of the consumer market: Ultra-Rugged Construction - Industrial DFX tokens use solid over-molded construction, making them impervious to liquids and virtually crush-proof. Security Features - The unique form factor means that Industrial DFX tokens won't plug-in to standard ports found on a PC. Industrial Temperature Operation - All Industrial DFX tokens are rated for operation across the full industrial temperature range of -40˚C to +85˚C. Fixed/Controlled BOM - The SD controller IC, its firmware and the NAND flash will not change from lot-to-lot, ensuring consistent performance and reliability. Datakey DFX-I memory tokens deliver SD card functionality in a more robust and secure form factor than consumer and industrial SD cards. As part of the Industrial RUGGEDrive line, DFX-I tokens utilize SD memory that is rated for operation over the entire industrial temperature range of -40˚C to +85˚C. DFX-I models utilize Multi-Level Cell (MLC) NAND flash, while DFX-IS models utilize Single-Level Cell (SLC) NAND flash. Electrically, DFX-I tokens utilize a standard SD electrical interface (per the SD specification) – including support of SPI mode communications for embedded applications. The SD memory used in the DFX-I memory tokens has a fixed/controlled bill of materials, meaning that the SD controller IC, its firmware and the NAND flash are fixed. They will not change from lot-to-lot, like they can with consumer SD cards. The fixed/controlled bill of materials ensures consistent operation, performance and reliability over time. DFX-I memory tokens utilize solid over-molded construction using tough, synthetic materials that protect the embedded memory from harsh environmental influences, such as dirt, moisture, chemicals, and electrostatic discharge. The tokens can also be OEM-branded with a company logo, used in place of the Datakey logo. This field-proven, rugged and reliable memory token and mating connector system deliver flexibility for embedded system designers - allowing for integration of a secure SD removable memory device in virtually any application/environm ent.
Datasheet
Datasheet Summary
Powered by GS/AI

The Datakey DFX-I Series Industrial RUGGEDrive memory tokens provide SD card functionality in a robust and secure design, suitable for embedded and industrial applications. These tokens operate within an industrial temperature range of -40¬8C to +85¬8C and utilize Multi-Level Cell (MLC) NAND flash memory. The DFX-I tokens feature a standard SD interface, supporting both SD and SPI communications, making them versatile for various applications. Their solid over-molded construction protects against environmental factors such as moisture, dirt, chemicals, and electrostatic discharge. The tokens are designed for high durability, with a contact life rated for a minimum of 10,000 insertion/removal cycles. They are available in capacities of 4 GB, 8 GB, 16 GB, and 64 GB, ensuring options for different storage needs. The DFX-I Series also includes features like fixed/controlled bill of materials for consistent performance and reliability.

Datasheet Summary
Powered by GS/AI

The Datakey DFX-I Series Industrial RUGGEDrive memory tokens provide SD card functionality in a robust and secure design, suitable for embedded and industrial applications. These tokens operate within an industrial temperature range of -40¬8C to +85¬8C and utilize Multi-Level Cell (MLC) NAND flash memory. The DFX-I tokens feature a standard SD interface, supporting both SD and SPI communications, making them versatile for various applications. Their solid over-molded construction protects against environmental factors such as moisture, dirt, chemicals, and electrostatic discharge. The tokens are designed for high durability, with a contact life rated for a minimum of 10,000 insertion/removal cycles. They are available in capacities of 4 GB, 8 GB, 16 GB, and 64 GB, ensuring options for different storage needs. The DFX-I Series also includes features like fixed/controlled bill of materials for consistent performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
Datakey RUGGEDrive Industrial SD Card Memory Token - DFX-I Series - Datakey
Eden Prairie, MN, United States
Datakey RUGGEDrive Industrial SD Card Memory Token
DFX-I Series
Datakey RUGGEDrive Industrial SD Card Memory Token DFX-I Series
Industrial DFX RUGGEDrive™ memory tokens (DFX-I and DFX-IS models) provide SD card functionality, using either an SPI or SD interface and are available in capacities from 1 - 64 GB. They have several advantages over consumer SD cards, which make them ideally suited for embedded and industrial applications outside of the consumer market: Ultra-Rugged Construction - Industrial DFX tokens use solid over-molded construction, making them impervious to liquids and virtually crush-proof. Security Features - The unique form factor means that Industrial DFX tokens won't plug-in to standard ports found on a PC. Industrial Temperature Operation - All Industrial DFX tokens are rated for operation across the full industrial temperature range of -40˚C to +85˚C. Fixed/Controlled BOM - The SD controller IC, its firmware and the NAND flash will not change from lot-to-lot, ensuring consistent performance and reliability. Datakey DFX-I memory tokens deliver SD card functionality in a more robust and secure form factor than consumer and industrial SD cards. As part of the Industrial RUGGEDrive line, DFX-I tokens utilize SD memory that is rated for operation over the entire industrial temperature range of -40˚C to +85˚C. DFX-I models utilize Multi-Level Cell (MLC) NAND flash, while DFX-IS models utilize Single-Level Cell (SLC) NAND flash. Electrically, DFX-I tokens utilize a standard SD electrical interface (per the SD specification) – including support of SPI mode communications for embedded applications. The SD memory used in the DFX-I memory tokens has a fixed/controlled bill of materials, meaning that the SD controller IC, its firmware and the NAND flash are fixed. They will not change from lot-to-lot, like they can with consumer SD cards. The fixed/controlled bill of materials ensures consistent operation, performance and reliability over time. DFX-I memory tokens utilize solid over-molded construction using tough, synthetic materials that protect the embedded memory from harsh environmental influences, such as dirt, moisture, chemicals, and electrostatic discharge. The tokens can also be OEM-branded with a company logo, used in place of the Datakey logo. This field-proven, rugged and reliable memory token and mating connector system deliver flexibility for embedded system designers - allowing for integration of a secure SD removable memory device in virtually any application/environm ent.

Industrial DFX RUGGEDrive™ memory tokens (DFX-I and DFX-IS models) provide SD card functionality, using either an SPI or SD interface and are available in capacities from 1 - 64 GB. They have several advantages over consumer SD cards, which make them ideally suited for embedded and industrial applications outside of the consumer market:

  • Ultra-Rugged Construction - Industrial DFX tokens use solid over-molded construction, making them impervious to liquids and virtually crush-proof.
  • Security Features - The unique form factor means that Industrial DFX tokens won't plug-in to standard ports found on a PC.
  • Industrial Temperature Operation - All Industrial DFX tokens are rated for operation across the full industrial temperature range of -40˚C to +85˚C.
  • Fixed/Controlled BOM - The SD controller IC, its firmware and the NAND flash will not change from lot-to-lot, ensuring consistent performance and reliability.

Datakey DFX-I memory tokens deliver SD card functionality in a more robust and secure form factor than consumer and industrial SD cards. As part of the Industrial RUGGEDrive line, DFX-I tokens utilize SD memory that is rated for operation over the entire industrial temperature range of -40˚C to +85˚C. DFX-I models utilize Multi-Level Cell (MLC) NAND flash, while DFX-IS models utilize Single-Level Cell (SLC) NAND flash. Electrically, DFX-I tokens utilize a standard SD electrical interface (per the SD specification) – including support of SPI mode communications for embedded applications. The SD memory used in the DFX-I memory tokens has a fixed/controlled bill of materials, meaning that the SD controller IC, its firmware and the NAND flash are fixed. They will not change from lot-to-lot, like they can with consumer SD cards. The fixed/controlled bill of materials ensures consistent operation, performance and reliability over time.

DFX-I memory tokens utilize solid over-molded construction using tough, synthetic materials that protect the embedded memory from harsh environmental influences, such as dirt, moisture, chemicals, and electrostatic discharge. The tokens can also be OEM-branded with a company logo, used in place of the Datakey logo. This field-proven, rugged and reliable memory token and mating connector system deliver flexibility for embedded system designers - allowing for integration of a secure SD removable memory device in virtually any application/environment.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Flash Memory Cards
Product Number DFX-I Series
Product Name Datakey RUGGEDrive Industrial SD Card Memory Token
Memory Type SD™; SD or SPI NAND Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details
Memory card - 758-879/000-001 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
Compact Flash Cards - 2523030 - RS Components, Ltd.
Specs
Memory Type CompactFlash®
Transfer Speed 11.25 MB/sec
Standards and Certifications RoHS
View Details