The SCMPB06 is an 8-channel multiplexed analog I/O backpanel designed to accept any combination of SCM5B analog modules. It features two analog buses-one for input and one for output-enabling switch-controlled outputs on input modules and track-and-hold inputs on output modules. The backpanel supports daisy-chaining of up to eight units for expanded system capacity to 64 channels. Each channel has four high-density screw terminals for field connections and uses a 26-pin male header connector for system interface. Cold junction compensation is provided via integrated temperature sensors for thermocouple modules. It operates from -40°C to +85°C with 95% noncondensing relative humidity, offers 1500Vrms continuous isolation between input-to-output and channel-to-channel, and meets CSA C/US, CE, and ATEX standards. Address selection for low (0-7) or high (8-15) channels is configurable via jumpers. It mounts on a 19-inch rack and requires external +5VDC ±5% power.
The SCMPB01 16-channel backpanel (Figure 1) can accept any of the SCM5B analog modules in any mixture. It can be mounted on the SCMXRK-002 19-inch metal rack. The SCMPB01 has 16 non-addressable analog I/O signal channels which provides each module with it’s own analog bus. The module output switch is continuously “on” when using this backpanel and all sixteen module outputs are simultaneously accessible to high-speed data acquisition (ADC) boards. A set of inter-channel bridge jumpers permits connecting an input module’s output to an output module’s input, providing two levels of isolation. A temperature sensor is mounted on each channel to provide cold junction compensation for thermocouple input modules (see Figure 2 for schematic). Field connections are terminated with four screw terminals at each module site. Use system interface cable SCMXCA004-XX for connection to the host system.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SCMPB06 |
| Product Name | Multiplexed, 8 Channel Backpanel |
| Form Factor | Rack Mount; DIN Rail |
| Auxiliary Outputs | Analog Current Output |
| Filter / Amplifier | Filter |
| Application | General Lab & Industrial |