The SCMPB05 is an 8-channel, non-multiplexed backpanel designed to accept any combination of SCM5B analog modules. It features separate analog signal paths for each channel, with continuous output switch operation enabling simultaneous access to all module outputs for high-speed data acquisition. Each channel includes four screw terminals for field connections and supports inter-channel bridge jumpers for two-level 1500Vrms isolation. The backpanel operates from -40°C to +85°C with 95% noncondensing relative humidity and uses a 26-pin male header connector for system interface. It can be mounted on a 19-inch rack or upgraded to DIN-rail mounting with optional hardware. Cold junction compensation is available in the base model but excluded in variants SCMPB05-1 and SCMPB05-3. Input power of +5VDC ±5% is required, with fusing and zener protection provided. The backpanel is CSA C/US certified, CE and ATEX compliant, and manufactured per RoHS III Directive 2015/863.
The SCMPB01 16-channel backpanel (Figure 1) can accept any of the SCM5B analog modules in any mixture. It can be mounted on the SCMXRK-002 19-inch metal rack. The SCMPB01 has 16 non-addressable analog I/O signal channels which provides each module with it’s own analog bus. The module output switch is continuously “on” when using this backpanel and all sixteen module outputs are simultaneously accessible to high-speed data acquisition (ADC) boards. A set of inter-channel bridge jumpers permits connecting an input module’s output to an output module’s input, providing two levels of isolation. A temperature sensor is mounted on each channel to provide cold junction compensation for thermocouple input modules (see Figure 2 for schematic). Field connections are terminated with four screw terminals at each module site. Use system interface cable SCMXCA004-XX for connection to the host system.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SCMPB05 |
| Product Name | Non-multiplexed, 8 Channel Backpanel |
| Form Factor | Rack Mount; DIN Rail |
| Auxiliary Outputs | Analog Current Output |
| Filter / Amplifier | Filter |
| Application | General Lab & Industrial |