The SCMPB02 is a 16-channel multiplexed analog I/O backpanel for SCM5B modules, featuring separate input and output analog buses for independent channel addressing. It supports expansion to 64 channels via daisy-chaining with SCMXCA004-XX cables. Field connections use 14 AWG max screw terminals; system interface is via a 26-pin male header. Cold junction compensation is provided for thermocouple modules. It requires +5VDC ±5% external power and is protected by a 7A fuse. Isolation is 1500Vrms between channels and input/output. Operating temperature ranges from -40°C to +85°C with 95% noncondensing humidity. Mounting options include panel or DIN-rail with SCMXBExx plate. It complies with RoHS III, CSA C/US, CE, and ATEX standards.
The SCMPB01 16-channel backpanel (Figure 1) can accept any of the SCM5B analog modules in any mixture. It can be mounted on the SCMXRK-002 19-inch metal rack. The SCMPB01 has 16 non-addressable analog I/O signal channels which provides each module with it’s own analog bus. The module output switch is continuously “on” when using this backpanel and all sixteen module outputs are simultaneously accessible to high-speed data acquisition (ADC) boards. A set of inter-channel bridge jumpers permits connecting an input module’s output to an output module’s input, providing two levels of isolation. A temperature sensor is mounted on each channel to provide cold junction compensation for thermocouple input modules (see Figure 2 for schematic). Field connections are terminated with four screw terminals at each module site. Use system interface cable SCMXCA004-XX for connection to the host system.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SCMPB02 |
| Product Name | Multiplexed, 16 Channel Backpanel |
| Form Factor | Rack Mount; DIN Rail |
| Auxiliary Outputs | Analog Current Output |
| Filter / Amplifier | Filter |
| Application | General Lab & Industrial |