The SCMPB01 is a non-multiplexed, 16-channel backpanel designed for use with SCM5B analog modules. It features 16 non-addressable analog I/O signal channels, allowing each module to have its own dedicated analog bus. The backpanel supports simultaneous access to all module outputs for high-speed data acquisition, making it suitable for applications requiring rapid data collection. Each channel includes a temperature sensor for cold junction compensation, which is essential for thermocouple-input modules. The backpanel can be mounted on a 19-inch metal rack and provides field connections via four screw terminals at each module site. It requires external +5VDC power and offers 1500Vrms isolation between input and output as well as between channels. The SCMPB01 is compliant with RoHS III and is certified for CSA C/US, CE, and ATEX standards.
The SCMPB01 16-channel backpanel (Figure 1) can accept any of the SCM5B analog modules in any mixture. It can be mounted on the SCMXRK-002 19-inch metal rack. The SCMPB01 has 16 non-addressable analog I/O signal channels which provides each module with it’s own analog bus. The module output switch is continuously “on” when using this backpanel and all sixteen module outputs are simultaneously accessible to high-speed data acquisition (ADC) boards. A set of inter-channel bridge jumpers permits connecting an input module’s output to an output module’s input, providing two levels of isolation. A temperature sensor is mounted on each channel to provide cold junction compensation for thermocouple input modules (see Figure 2 for schematic). Field connections are terminated with four screw terminals at each module site. Use system interface cable SCMXCA004-XX for connection to the host system.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SCMPB01 |
| Product Name | Non-multiplexed, 16 Channel Backpanel |
| Form Factor | Rack Mount; DIN Rail |
| Auxiliary Outputs | Analog Current Output |
| Filter / Amplifier | Filter |
| Application | General Lab & Industrial |