The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the system interface DB25 connector. The backpanel contains four standoffs to allow mounting, using a #6 or smaller screw.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SCM7BP16 |
| Product Name | 16 Channel Backpanel |
| Form Factor | DIN Rail |
| Auxiliary Outputs | Analog Current Output |
| Filter / Amplifier | Filter |
| Application | General Lab & Industrial |