The SCM7BP08 is an 8-channel backpanel that accepts any SCM7B analog module, featuring screw terminal connectors on both system and field sides for 10-24 AWG wire. It supports DIN-rail mounting via optional clips or surface mounting with #6 or smaller screws. Power is supplied via a 14-35VDC input, with 1/4 Amp per channel fusing for protection. Each channel includes a thermocouple cold junction compensation sensor and a socket for a current-to-voltage conversion resistor. The backpanel provides 1500Vrms continuous isolation between input and output, and between channels. Two DB25 male system interface connectors allow simultaneous input and output module use. Operating temperature ranges from -40°C to +85°C with 95% noncondensing relative humidity.
The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the system interface DB25 connector. The backpanel contains four standoffs to allow mounting, using a #6 or smaller screw.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SCM7BP08 |
| Product Name | 8 Channel Backpanel |
| Form Factor | DIN Rail |
| Auxiliary Outputs | Analog Current Output |
| Filter / Amplifier | Filter |
| Application | General Lab & Industrial |