The SCM7BP01 is a single-channel backpanel designed for use with SCM7B analog modules, featuring screw terminal connectors on both field and system sides that accept 10-24 AWG wire. It supports mounting via standoffs using a #6 or smaller screw and operates over a temperature range of -40°C to +85°C with 95% noncondensing relative humidity. The backpanel provides 1500Vrms continuous isolation between input and output, and between channels, with a 1/4 A fuse for module protection. It accepts 14-35VDC power input between V+ and COM lines without built-in reverse polarity protection.
The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the system interface DB25 connector. The backpanel contains four standoffs to allow mounting, using a #6 or smaller screw.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SCM7BP01 |
| Product Name | 1 Channel Backpanel |
| Form Factor | DIN Rail |
| Auxiliary Outputs | Analog Current Output |
| Filter / Amplifier | Filter |
| Application | General Lab & Industrial |