Dataforth Corporation Sensors, Transducers - Amplifiers SCM5B41-07D

Description
Win Source Part Number: 1227539-SCM5B41-07D Category: Sensors, Transducers>Amplifie rs Series: SCM5B Package: Bag Standard Package: 1 Mounting: SMD (SMT) Output Type: Analog Amplifier Type: General Purpose Current - Supply: 30 mA Voltage - Supply: 4.75V ~ 5.25V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8537.10.9060 Mfr: DATAFORTH Other Names: 2382-SCM5B41-07D
Request a Quote Datasheet
Description
Win Source Part Number: 1227539-SCM5B41-07D Category: Sensors, Transducers>Amplifie rs Series: SCM5B Package: Bag Standard Package: 1 Mounting: SMD (SMT) Output Type: Analog Amplifier Type: General Purpose Current - Supply: 30 mA Voltage - Supply: 4.75V ~ 5.25V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8537.10.9060 Mfr: DATAFORTH Other Names: 2382-SCM5B41-07D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Amplifiers - 1227539-SCM5B41-07D - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Amplifiers
1227539-SCM5B41-07D
Sensors, Transducers - Amplifiers 1227539-SCM5B41-07D
Win Source Part Number: 1227539-SCM5B41-07D Category: Sensors, Transducers>Amplifie rs Series: SCM5B Package: Bag Standard Package: 1 Mounting: SMD (SMT) Output Type: Analog Amplifier Type: General Purpose Current - Supply: 30 mA Voltage - Supply: 4.75V ~ 5.25V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8537.10.9060 Mfr: DATAFORTH Other Names: 2382-SCM5B41-07D

Win Source Part Number: 1227539-SCM5B41-07D
Category: Sensors, Transducers>Amplifiers
Series: SCM5B
Package: Bag
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Analog
Amplifier Type: General Purpose
Current - Supply: 30 mA
Voltage - Supply: 4.75V ~ 5.25V
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8537.10.9060
Mfr: DATAFORTH
Other Names: 2382-SCM5B41-07D

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1227539-SCM5B41-07D
Product Name Sensors, Transducers - Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Audio Amplifier ICs - 2412889P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Car Audio
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP
View Details
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QCA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
60W Rf Amplifier - 860-QPA0708T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details