The LDM30-ST is a host-powered RS-232 line driver designed for industrial communication over twisted-pair wires up to 57,600 bps, with optical isolation and surge protection compliant with ANSI/IEEE C37.90.1. It features a female 25-pin RS-232 connector, screw-terminal field connections, LED diagnostic indicators, and a DCE/DTE pin reversal switch. The unit operates from ±9VDC to ±15VDC, supports asynchronous full-duplex or simplex modes, and functions within a 0°C to +70°C temperature range. It is enclosed in a rugged aluminum housing measuring 3.6" x 2.1" x 1" (91.4mm x 53.3mm x 25.4mm) and complies with the RoHS III Directive 2015/863 and CE standards.
The LDM30 series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a rugged aluminum enclosure small enough to mount on the back panel of VDT units, saving valuable desk and floor space.
The LDM30 series is designed for full-duplex, asynchronous operation over two, DC-continuity, non-loaded, twisted-wire pairs. Through special high-speed optically-coupled circuits they may communicate at data rates up to 57,600 baud. A self-powered model and a host-powered model are available. The self-powered unit uses 12VAC from a wall-mounted transformer while the host-powered unit takes ±DC power from pins 9 and 10 of the RS-232 connector. The line driver circuits - and, consequently, the host device - are protected from electrical transients due to lightning strikes or operation of heavy industrial equipment.
Each device features a convenient Data-Communication Equipment (DCE) to Data-Terminal Equipment (DTE) switch which reverses pins 2 and 3 of the RS-232 connector. For installation and troubleshooting, each unit has diagnostic Light-Emitting Diodes (LEDs) on the transmit and receive lines.
The RS-232 connector may be ordered as a male or female 25-pin connector. Field connection is made through a modern, solderless, screw-termination assembly. Alternatively, a convenient four-wire modular phone jack (RJ-11) is available.
| Dataforth Corporation | |
|---|---|
| Product Category | Line Drivers |
| Product Number | LDM30-ST |
| Product Name | General Purpose RS-232 Line Driver |