The DSCP70 is a DIN-rail power supply connection module designed to deliver power to DSCP6x modules via a DIN-rail power bus. It supports two independent 19.2-30VDC power inputs with redundancy, provides LED indicators for power presence and reversed connection, and includes over-voltage and reverse-polarity protection. Power is distributed through spring-cage clamp terminals with a maximum current capacity of 4A per terminal. The module has an internal voltage drop of 300mV and supports parallel input operation for up to 2A output. It measures 6.2mm wide by 93.1mm high by 102.5mm deep and mounts on a 35mm DIN rail. Operating temperature ranges from -20°C to +65°C, with IP20 protection and compliance to EN61000-6-4 emissions and EN61000-6-2 immunity standards.
Each DSCP70 Power Supply Connection Module permits the delivery of power to DSCP6x modules through DIN rail mounted power-bus connectors. An external power supply, or supplies for redundant operation, are connected to the terminals of the DSCP70. The DSCP70 then routes the power to the DIN rail power-bus, provides protection against power supply reversal, provides LED status indication of correct power, inverted power connection and presence of AC, and provides over-voltage protection.
| Dataforth Corporation | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | DSCP70 |
| Product Name | Power Supply Connection Module for DIN Rail Power Bus |