The DSCP20 is a programmable 2-wire temperature transmitter designed for measuring temperature using thermocouples or RTDs, mounted on standard DIN-rail. It supports 12 thermocouple types (J, K, T, E, R, S, B, N, L, U, C, D) and three RTD types (Pt 100, Ni 100, Cu 50) in 2-, 3-, or 4-wire configurations, with software-configurabl
Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the transmitter. Communication is serial RS-232C.
The DSCP20 can interface to 12 industry standard thermocouple types: J, K, T, E, R, S, B, N, L, U, C, and D. Cold junction compensation is selectable as either internal or external. Three RTD types, Pt 100, Ni 100, and Cu 50* can be interfaced in a two, three or four wire connection. All inputs are linearized using up to 23 points of interpolation, and total errors are less than ±0.2%.
Other configurable features include: zero point and input range adjustment, output response for open or short-circuit sensor or cable failure, normal or inverted output, ripple suppression for 50Hz or 60Hz, and output time response. The DSCX-895 configuration software allows query, print-out and saving of configuration settings, display of input measurement value, and display of interpolation table points.
| Dataforth Corporation | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | DSCP20 |
| Product Name | Configurable 2-Wire Temperature Transmitter, DIN Mount |
| Mounting Options | DIN Rail Mounting |
| Output | Analog Current (Typical 4-20 mA) |
| Sensor Connection | Lead Wires |
| Reference Material | Platinum; Nickel/Nickel Alloys; Copper |
| Reference Resistance | 100 Ohms; 50 Ohms |