Manufacturer: DATAFORTH
Win Source Part Number: 914656-DSCA34-01E
Series: DSCA
Operating Temperature Range: -40°C ~ 80°C
Package: Bag
Mounting: DIN Rail
Categories: Industrial Automation and Controls
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8537.10.9060
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 914656-DSCA34-01E |
| Product Name | Unclassified - DSCA34-01E |