Dataforth Corporation Power Supply Module 8BPWR-2

Description
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0. Features Single Channel DIN Rail Mounting Accessory 2-, 4-, 8-, 16-Position Backpanels Panel or DIN Rail Mounting Options 19-Inch Mounting Rack for Backpanels Interface Cables Cable-to-Screw-Termi nal Interfa Power Supplies
Request a Quote Datasheet
Description
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0. Features Single Channel DIN Rail Mounting Accessory 2-, 4-, 8-, 16-Position Backpanels Panel or DIN Rail Mounting Options 19-Inch Mounting Rack for Backpanels Interface Cables Cable-to-Screw-Termi nal Interfa Power Supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Module - 8BPWR-2 - Dataforth Corporation
Tucson, AZ, USA
Power Supply Module
8BPWR-2
Power Supply Module 8BPWR-2
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0. Features Single Channel DIN Rail Mounting Accessory 2-, 4-, 8-, 16-Position Backpanels Panel or DIN Rail Mounting Options 19-Inch Mounting Rack for Backpanels Interface Cables Cable-to-Screw-Termi nal Interfa Power Supplies

The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.

Features

  • Single Channel DIN Rail Mounting Accessory
  • 2-, 4-, 8-, 16-Position Backpanels
  • Panel or DIN Rail Mounting Options
  • 19-Inch Mounting Rack for Backpanels
  • Interface Cables
  • Cable-to-Screw-Terminal Interfa
  • Power Supplies
Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition Systems and Instruments
Product Number 8BPWR-2
Product Name Power Supply Module
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data