The 8BP16 is a 16-channel analog I/O backpanel for 8B signal conditioning modules, supporting mixed module types on a single unit. Each channel provides an isolated analog bus and simultaneous access to data acquisition systems. It accepts either +5VDC ±5% or 7-34VDC input power, with automatic supply selection. Cold junction compensation is included unless otherwise specified. Field and system connections use high-density screw terminals for 16 AWG wire. Isolation is 1500Vrms between input and output and between channels. Operation is rated from -40°C to +85°C with 95% noncondensing humidity. The backpanel mounts on 19-inch racks and supports DIN-rail installation. A ground stud is provided for system grounding. It is suitable for Class I, Division 2 locations.
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | 8BP16 |
| Product Name | Standard 16-channel Backpanel |
| Form Factor | DIN Rail |
| Auxiliary Outputs | Analog Current Output |
| Filter / Amplifier | Filter |