The 8BP08 is an 8-channel analog I/O backpanel designed to accept any combination of 8B analog modules, providing each with its own analog bus and simultaneous access to high-speed data acquisition systems. It supports cold junction compensation for thermocouple modules and offers two power options: +5VDC ±5% or wide-range 7-34VDC. The backpanel operates from -40°C to +85°C with 95% noncondensing relative humidity and features 1500Vrms continuous isolation between input-to-output and channel-to-channel. It includes screw terminals for field connections and can be mounted on a 19-inch rack or via a DIN-rail mounting option. The backpanel is rated for Class I, Division 2, Groups A, B, C, D, or non-hazardous locations.
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | 8BP08 |
| Product Name | Standard 8-channel Backpanel |
| Form Factor | DIN Rail |
| Auxiliary Outputs | Analog Current Output |
| Filter / Amplifier | Filter |