The 8BP04 is a standard 4-channel analog I/O backpanel for 8B signal conditioning modules, designed to mount on a 19-inch rack or DIN rail. Each channel provides an independent analog bus and supports simultaneous access to high-speed data acquisition boards. It accepts either a +5VDC ±5% supply or a wide-range 7-34VDC supply, with automatic switching between sources. The backpanel includes cold junction compensation for thermocouple modules and features isolated input-to-output and channel-to-channel isolation rated at 1500Vrms continuous. Operating temperature ranges from -40°C to +85°C with 95% noncondensing relative humidity. It terminates field connections via high-density screw clamp terminals for 16 AWG max wire. The unit includes fuse and zener diode protection, and a #10-32 ground stud for system grounding. A DIN-rail mounting option is available as the 8BP04-2 variant.
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | 8BP04 |
| Product Name | Standard 4-channel Backpanel |
| Form Factor | DIN Rail |
| Auxiliary Outputs | Analog Current Output |
| Filter / Amplifier | Filter |