The 8BP01-305 is a single-channel DIN-rail mounted carrier for 8B signal conditioners, providing 5V power with cold junction compensation (CJC). It accepts 5VDC input and delivers regulated 5VDC output at up to 250mA with ±1% voltage regulation and ±200ppm/°C temperature coefficient. The unit measures 2.32" x 3.54" x 0.65" (59mm x 90mm x 16.5mm), supports standard DIN-rail mounting per EN 50022-35 and EN 50035-G32, and has a UL94 V-0 flammability rating.
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | 8BP01-305 |
| Product Name | 8B DIN Rail Carrier, 5VDC, CJC |
| Form Factor | DIN Rail |
| Auxiliary Outputs | Analog Current Output |
| Application | General Lab & Industrial |