The 8B41-02 is a voltage input module that isolates, filters, and amplifies a -5V to +5V input signal to provide a -5V to +5V analog voltage output. It features 1500Vrms isolation, 100dB common-mode rejection at 50Hz or 60Hz, and 1kHz signal bandwidth with 100dB per decade normal-mode rejection above 1kHz. The module accepts continuous input voltages up to 240VAC and complies with ANSI/IEEE C37.90.1 transient protection standards. It operates from a +5VDC ±5% supply, draws 25mA, and maintains ±0.05% accuracy and ±0.02% linearity. The device is housed in a package measuring 1.11" x 1.65" x 0.40" (28.1mm x 41.9mm x 10.2mm), is rated for operation from -40°C to +85°C, and is certified for Class I, Division 2 hazardous locations with CE compliance and UL/cUL listing. Output is protected against continuous short-to-ground conditions.
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output.
Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 1kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side.
A special input circuit on the 8B40 and 8B41 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 8B41-02 |
| Product Name | 8B41 Voltage Input Modules, 1kHz Bandwidth |
| Data Acquisition | Input Module |
| Form Factor | Modular Bay or Slot System |
| Outputs | Analog Voltage Output |
| User Interface | None |
| Application | General Lab & Industrial |