DataComm Electronics, Inc. Connector, Modular Jack, 8P8C, Idc, Wht; Modular Connector Type Datacomm Electronics 20-3426-WH

Description
CONNECTOR, MODULAR JACK, 8P8C, IDC, WHT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount
Datasheet
Description
CONNECTOR, MODULAR JACK, 8P8C, IDC, WHT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Modular Jack, 8P8C, Idc, Wht; Modular Connector Type Datacomm Electronics - 52T9144 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Modular Jack, 8P8C, Idc, Wht; Modular Connector Type Datacomm Electronics
52T9144
Connector, Modular Jack, 8P8C, Idc, Wht; Modular Connector Type Datacomm Electronics 52T9144
CONNECTOR, MODULAR JACK, 8P8C, IDC, WHT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount

CONNECTOR, MODULAR JACK, 8P8C, IDC, WHT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52T9144
Product Name Connector, Modular Jack, 8P8C, Idc, Wht; Modular Connector Type Datacomm Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1911/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers