DataComm Electronics, Inc. Connector, Data Jack, 8P8C, Idc, Org; Modular Connector Type Datacomm Electronics 20-3425-OR

Description
CONNECTOR, DATA JACK, 8P8C, IDC, ORG; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack
Datasheet
Description
CONNECTOR, DATA JACK, 8P8C, IDC, ORG; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Data Jack, 8P8C, Idc, Org; Modular Connector Type Datacomm Electronics - 52T9152 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Data Jack, 8P8C, Idc, Org; Modular Connector Type Datacomm Electronics
52T9152
Connector, Data Jack, 8P8C, Idc, Org; Modular Connector Type Datacomm Electronics 52T9152
CONNECTOR, DATA JACK, 8P8C, IDC, ORG; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack

CONNECTOR, DATA JACK, 8P8C, IDC, ORG; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52T9152
Product Name Connector, Data Jack, 8P8C, Idc, Org; Modular Connector Type Datacomm Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2001-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers