Data Panel Corporation Data Panel DP-40003-1-200 Solid State Battery Disconnect Switch, 200A DP-40003-1-200

Description
Rugged and outfitted with a diagnostic power LED, this battery disconnect switch simplifies cab wiring with remote mounting and light-gauge wires for control. Applications include module disconnects for rescue vehicles, battery disconnects for rental fleets, and solid-state relays for high-current switching. This device's versatility lends well to adding electrical circuits. Data Panel DP-40003-1-200 Solid State Battery Disconnect Switch Category: Power Splitters Manufacturer: Data Panel Pigtail Included Solid state design - no moving parts to wear out Battery power shut-off Replaces under-seat battery disconnect switch Control circuit reverse battery protection +12VDC control and ground inputs Internal diode protection for inductive load switching Connection: Deutsch DT04-2P Connect with Deutsch DT06-2S compatible Amphenol AT 2-pin Plug 38170, Wedge 38183, and terminals - 18-16 Ga. pin 38195 or 16-14 Ga. pin 38197, depending what size wire you are using. Continuous duty high current device isolating vehicle loads from the battery to eliminate continuous electrical drain while in the off state Max inrush 500A @ 1.0 sec
Request a Quote Datasheet
Description
Rugged and outfitted with a diagnostic power LED, this battery disconnect switch simplifies cab wiring with remote mounting and light-gauge wires for control. Applications include module disconnects for rescue vehicles, battery disconnects for rental fleets, and solid-state relays for high-current switching. This device's versatility lends well to adding electrical circuits. Data Panel DP-40003-1-200 Solid State Battery Disconnect Switch Category: Power Splitters Manufacturer: Data Panel Pigtail Included Solid state design - no moving parts to wear out Battery power shut-off Replaces under-seat battery disconnect switch Control circuit reverse battery protection +12VDC control and ground inputs Internal diode protection for inductive load switching Connection: Deutsch DT04-2P Connect with Deutsch DT06-2S compatible Amphenol AT 2-pin Plug 38170, Wedge 38183, and terminals - 18-16 Ga. pin 38195 or 16-14 Ga. pin 38197, depending what size wire you are using. Continuous duty high current device isolating vehicle loads from the battery to eliminate continuous electrical drain while in the off state Max inrush 500A @ 1.0 sec
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Panel DP-40003-1-200 Solid State Battery Disconnect Switch, 200A - 44465 - Waytek, Inc.
Chanhassen, MN, United States
Data Panel DP-40003-1-200 Solid State Battery Disconnect Switch, 200A
44465
Data Panel DP-40003-1-200 Solid State Battery Disconnect Switch, 200A 44465
Rugged and outfitted with a diagnostic power LED, this battery disconnect switch simplifies cab wiring with remote mounting and light-gauge wires for control. Applications include module disconnects for rescue vehicles, battery disconnects for rental fleets, and solid-state relays for high-current switching. This device's versatility lends well to adding electrical circuits. Data Panel DP-40003-1-200 Solid State Battery Disconnect Switch Category: Power Splitters Manufacturer: Data Panel Pigtail Included Solid state design - no moving parts to wear out Battery power shut-off Replaces under-seat battery disconnect switch Control circuit reverse battery protection +12VDC control and ground inputs Internal diode protection for inductive load switching Connection: Deutsch DT04-2P Connect with Deutsch DT06-2S compatible Amphenol AT 2-pin Plug 38170, Wedge 38183, and terminals - 18-16 Ga. pin 38195 or 16-14 Ga. pin 38197, depending what size wire you are using. Continuous duty high current device isolating vehicle loads from the battery to eliminate continuous electrical drain while in the off state Max inrush 500A @ 1.0 sec

Rugged and outfitted with a diagnostic power LED, this battery disconnect switch simplifies cab wiring with remote mounting and light-gauge wires for control. Applications include module disconnects for rescue vehicles, battery disconnects for rental fleets, and solid-state relays for high-current switching. This device's versatility lends well to adding electrical circuits.

  • Data Panel DP-40003-1-200 Solid State Battery Disconnect Switch
  • Category: Power Splitters
  • Manufacturer: Data Panel
  • Pigtail Included
  • Solid state design - no moving parts to wear out
  • Battery power shut-off
  • Replaces under-seat battery disconnect switch
  • Control circuit reverse battery protection +12VDC control and ground inputs
  • Internal diode protection for inductive load switching
  • Connection: Deutsch DT04-2P
  • Connect with Deutsch DT06-2S compatible Amphenol AT 2-pin Plug 38170, Wedge 38183, and terminals - 18-16 Ga. pin 38195 or 16-14 Ga. pin 38197, depending what size wire you are using.
  • Continuous duty high current device isolating vehicle loads from the battery to eliminate continuous electrical drain while in the off state
  • Max inrush 500A @ 1.0 sec
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 44465
Product Name Data Panel DP-40003-1-200 Solid State Battery Disconnect Switch, 200A
Current Rating 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
Disconnect Switch - 1494G-CF3N-1S-98-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 60 amps
View Details
Isolator Switches - 150114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details