Data Panel Corporation Data Panel DP-38006-2-1, Power Splitter Power Distribution Device, 12 Position DP-38006-2-1

Description
Data Panel DP-38006-2-1 Power Splitter amp; Power Distribution Device Category: Power Splitters Manufacturer: Data Panel Component Type: Power Splitter Mating Connector: DT06-12SA Mating Connector: DT06-12SB Can be used with Mating Connector Kit #44464 Spare Cover Available #44462 Accepts up to 12 ATO/ATC Fuses Operating Voltage: 8-36VDC Output Current: 13.5A per pin Main Power Input Stud Size: 3/8" Stud Main Ground Stud: 5/16" Stud Total Outputs: (2) 12-Pin Connectors ( 6 power amp; 6 ground )
Request a Quote Datasheet
Description
Data Panel DP-38006-2-1 Power Splitter amp; Power Distribution Device Category: Power Splitters Manufacturer: Data Panel Component Type: Power Splitter Mating Connector: DT06-12SA Mating Connector: DT06-12SB Can be used with Mating Connector Kit #44464 Spare Cover Available #44462 Accepts up to 12 ATO/ATC Fuses Operating Voltage: 8-36VDC Output Current: 13.5A per pin Main Power Input Stud Size: 3/8" Stud Main Ground Stud: 5/16" Stud Total Outputs: (2) 12-Pin Connectors ( 6 power amp; 6 ground )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Panel DP-38006-2-1, Power Splitter Power Distribution Device, 12 Position - 44462 - Waytek, Inc.
Chanhassen, MN, United States
Data Panel DP-38006-2-1, Power Splitter Power Distribution Device, 12 Position
44462
Data Panel DP-38006-2-1, Power Splitter Power Distribution Device, 12 Position 44462
Data Panel DP-38006-2-1 Power Splitter amp; Power Distribution Device Category: Power Splitters Manufacturer: Data Panel Component Type: Power Splitter Mating Connector: DT06-12SA Mating Connector: DT06-12SB Can be used with Mating Connector Kit #44464 Spare Cover Available #44462 Accepts up to 12 ATO/ATC Fuses Operating Voltage: 8-36VDC Output Current: 13.5A per pin Main Power Input Stud Size: 3/8" Stud Main Ground Stud: 5/16" Stud Total Outputs: (2) 12-Pin Connectors ( 6 power amp; 6 ground )
  • Data Panel DP-38006-2-1 Power Splitter amp; Power Distribution Device
  • Category: Power Splitters
  • Manufacturer: Data Panel
  • Component Type: Power Splitter
  • Mating Connector: DT06-12SA
  • Mating Connector: DT06-12SB
  • Can be used with Mating Connector Kit #44464
  • Spare Cover Available #44462
  • Accepts up to 12 ATO/ATC Fuses
  • Operating Voltage: 8-36VDC
  • Output Current: 13.5A per pin
  • Main Power Input Stud Size: 3/8" Stud
  • Main Ground Stud: 5/16" Stud
  • Total Outputs: (2) 12-Pin Connectors ( 6 power amp; 6 ground )
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 44462
Product Name Data Panel DP-38006-2-1, Power Splitter Power Distribution Device, 12 Position
Voltage Rating 8 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.65 - Screw terminal (Box clamp) socket - 9565 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Triple-deck terminal block - Ground terminal block - 2002-3207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers