Data Panel Corporation Data Panel DP-22068 Solid State Battery Disconnect Switch, 200A, Includes Pigtail DP-22068

Description
Data Panel DP-22068 Solid State Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Data Panel Corp Pigtail Included Solid state design - no moving parts to wear-out Battery power shut-off Replaces under seat battery disconnect switch Control circuit reverse battery protection +12VDC control and ground inputs Internal diode protection for inductive load switching Deutsch DT 2-pin socket with wire leads included; connect with Deutsch compatible Amphenol AT 2-pin Plug 38170, Wedge 38183, and terminals - 18-16 Ga. pin 38195 or 16-14 Ga. pin 38197, depending what size wire you are using. Environmentally sealed 12VDC Max inrush 500A @ 1.0 sec
Request a Quote Datasheet
Description
Data Panel DP-22068 Solid State Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Data Panel Corp Pigtail Included Solid state design - no moving parts to wear-out Battery power shut-off Replaces under seat battery disconnect switch Control circuit reverse battery protection +12VDC control and ground inputs Internal diode protection for inductive load switching Deutsch DT 2-pin socket with wire leads included; connect with Deutsch compatible Amphenol AT 2-pin Plug 38170, Wedge 38183, and terminals - 18-16 Ga. pin 38195 or 16-14 Ga. pin 38197, depending what size wire you are using. Environmentally sealed 12VDC Max inrush 500A @ 1.0 sec
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Panel DP-22068 Solid State Battery Disconnect Switch, 200A, Includes Pigtail - 44406 - Waytek, Inc.
Chanhassen, MN, United States
Data Panel DP-22068 Solid State Battery Disconnect Switch, 200A, Includes Pigtail
44406
Data Panel DP-22068 Solid State Battery Disconnect Switch, 200A, Includes Pigtail 44406
Data Panel DP-22068 Solid State Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Data Panel Corp Pigtail Included Solid state design - no moving parts to wear-out Battery power shut-off Replaces under seat battery disconnect switch Control circuit reverse battery protection +12VDC control and ground inputs Internal diode protection for inductive load switching Deutsch DT 2-pin socket with wire leads included; connect with Deutsch compatible Amphenol AT 2-pin Plug 38170, Wedge 38183, and terminals - 18-16 Ga. pin 38195 or 16-14 Ga. pin 38197, depending what size wire you are using. Environmentally sealed 12VDC Max inrush 500A @ 1.0 sec
  • Data Panel DP-22068 Solid State Battery Disconnect Switch
  • Category: Battery Disconnects
  • Manufacturer: Data Panel Corp
  • Pigtail Included
  • Solid state design - no moving parts to wear-out
  • Battery power shut-off
  • Replaces under seat battery disconnect switch
  • Control circuit reverse battery protection +12VDC control and ground inputs
  • Internal diode protection for inductive load switching
  • Deutsch DT 2-pin socket with wire leads included; connect with Deutsch compatible Amphenol AT 2-pin Plug 38170, Wedge 38183, and terminals - 18-16 Ga. pin 38195 or 16-14 Ga. pin 38197, depending what size wire you are using.
  • Environmentally sealed
  • 12VDC
  • Max inrush 500A @ 1.0 sec
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 44406
Product Name Data Panel DP-22068 Solid State Battery Disconnect Switch, 200A, Includes Pigtail
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KEA425UL - Altech Corp.
Specs
Current Rating 25 amps
Operating Voltage 600 volts
Horsepower Rating 15 HP
View Details
Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
Disconnect Switch - 1494G-BF3N-203W-412-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Isolator Switches - 150118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details