Data Panel Corporation Data Panel 38017-2 Common Power Splitter & Distribution Device 38017-2

Description
This product is a common distribution device that improves wiring by taking the power or ground cable, and splitting it out to two (12) pin Amphenol/Deutsch connectors for fast power or ground distribution. Data Panel 38017-2 Common Power Splitter & Distribution Device Category: Power Splitters Manufacturer: Data Panel Provides improved connection quality with no splices, welds, or soldered wire joints Replaces junction boxes, terminal strips and lugs Better solution than stacking ring lugs Reduces assembly compared to terminal blocks Rugged, potted, sealed device (IP67) Total Input: 1 main input power or ground through 3/8" stud Total Output: (2) 12 pin Amphenol connectors for fast power or ground distribution
Request a Quote Datasheet
Description
This product is a common distribution device that improves wiring by taking the power or ground cable, and splitting it out to two (12) pin Amphenol/Deutsch connectors for fast power or ground distribution. Data Panel 38017-2 Common Power Splitter & Distribution Device Category: Power Splitters Manufacturer: Data Panel Provides improved connection quality with no splices, welds, or soldered wire joints Replaces junction boxes, terminal strips and lugs Better solution than stacking ring lugs Reduces assembly compared to terminal blocks Rugged, potted, sealed device (IP67) Total Input: 1 main input power or ground through 3/8" stud Total Output: (2) 12 pin Amphenol connectors for fast power or ground distribution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Panel 38017-2 Common Power Splitter & Distribution Device - 44417 - Waytek, Inc.
Chanhassen, MN, United States
Data Panel 38017-2 Common Power Splitter & Distribution Device
44417
Data Panel 38017-2 Common Power Splitter & Distribution Device 44417
This product is a common distribution device that improves wiring by taking the power or ground cable, and splitting it out to two (12) pin Amphenol/Deutsch connectors for fast power or ground distribution. Data Panel 38017-2 Common Power Splitter & Distribution Device Category: Power Splitters Manufacturer: Data Panel Provides improved connection quality with no splices, welds, or soldered wire joints Replaces junction boxes, terminal strips and lugs Better solution than stacking ring lugs Reduces assembly compared to terminal blocks Rugged, potted, sealed device (IP67) Total Input: 1 main input power or ground through 3/8" stud Total Output: (2) 12 pin Amphenol connectors for fast power or ground distribution

This product is a common distribution device that improves wiring by taking the power or ground cable, and splitting it out to two (12) pin Amphenol/Deutsch connectors for fast power or ground distribution.

  • Data Panel 38017-2 Common Power Splitter & Distribution Device
  • Category: Power Splitters
  • Manufacturer: Data Panel
  • Provides improved connection quality with no splices, welds, or soldered wire joints
  • Replaces junction boxes, terminal strips and lugs
  • Better solution than stacking ring lugs
  • Reduces assembly compared to terminal blocks
  • Rugged, potted, sealed device (IP67)
  • Total Input:
    • 1 main input power or ground through 3/8" stud
  • Total Output:
    • (2) 12 pin Amphenol connectors for fast power or ground distribution
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 44417
Product Name Data Panel 38017-2 Common Power Splitter & Distribution Device
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block for test and measurement - 2002-1972/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Type 95.23 - PCB socket (for changeover contacts only) - 9523 - Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details