Data Panel Corporation Data Panel 37055-2 Amphenol/Deutsch Dual Power Splitter & Power Distribution Device 37055-2

Description
Power Splitter and Distribution Device reduces wiring by splitting power and ground sensors to components like lights and other accessories at a central location by replacing the need for junction boxes and terminal strips. Data Panel 37055-2 Amphenol/Deutsch Power Splitter & Power Distribution Device Category: Power Splitters Manufacturer: Data Panel Provides improved connection quality with no splices, welds, or soldered joints Taking the power and ground cable and splitting it out to (2) 12-pin Amphenol/Deutsch connectors for fast power and ground distribution Mating Connector: 38180 Contact: 31109 Wedgelock: 38192 Operating Voltage Range: 36 VDC Max Operating Temperature: -40°F (-40°C) to 176°F (80°C) Power Stud Size: 3/8"-16 Ground Stud Size: 5/16"-18 Sealed to IP67
Request a Quote
Description
Power Splitter and Distribution Device reduces wiring by splitting power and ground sensors to components like lights and other accessories at a central location by replacing the need for junction boxes and terminal strips. Data Panel 37055-2 Amphenol/Deutsch Power Splitter & Power Distribution Device Category: Power Splitters Manufacturer: Data Panel Provides improved connection quality with no splices, welds, or soldered joints Taking the power and ground cable and splitting it out to (2) 12-pin Amphenol/Deutsch connectors for fast power and ground distribution Mating Connector: 38180 Contact: 31109 Wedgelock: 38192 Operating Voltage Range: 36 VDC Max Operating Temperature: -40°F (-40°C) to 176°F (80°C) Power Stud Size: 3/8"-16 Ground Stud Size: 5/16"-18 Sealed to IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Panel 37055-2 Amphenol/Deutsch Dual Power Splitter & Power Distribution Device - 44415 - Waytek, Inc.
Chanhassen, MN, United States
Data Panel 37055-2 Amphenol/Deutsch Dual Power Splitter & Power Distribution Device
44415
Data Panel 37055-2 Amphenol/Deutsch Dual Power Splitter & Power Distribution Device 44415
Power Splitter and Distribution Device reduces wiring by splitting power and ground sensors to components like lights and other accessories at a central location by replacing the need for junction boxes and terminal strips. Data Panel 37055-2 Amphenol/Deutsch Power Splitter & Power Distribution Device Category: Power Splitters Manufacturer: Data Panel Provides improved connection quality with no splices, welds, or soldered joints Taking the power and ground cable and splitting it out to (2) 12-pin Amphenol/Deutsch connectors for fast power and ground distribution Mating Connector: 38180 Contact: 31109 Wedgelock: 38192 Operating Voltage Range: 36 VDC Max Operating Temperature: -40°F (-40°C) to 176°F (80°C) Power Stud Size: 3/8"-16 Ground Stud Size: 5/16"-18 Sealed to IP67

Power Splitter and Distribution Device reduces wiring by splitting power and ground sensors to components like lights and other accessories at a central location by replacing the need for junction boxes and terminal strips.

  • Data Panel 37055-2 Amphenol/Deutsch Power Splitter & Power Distribution Device
  • Category: Power Splitters
  • Manufacturer: Data Panel
  • Provides improved connection quality with no splices, welds, or soldered joints
  • Taking the power and ground cable and splitting it out to (2) 12-pin Amphenol/Deutsch connectors for fast power and ground distribution
  • Mating Connector: 38180
  • Contact: 31109
  • Wedgelock: 38192
  • Operating Voltage Range: 36 VDC Max
  • Operating Temperature: -40°F (-40°C) to 176°F (80°C)
  • Power Stud Size: 3/8"-16
  • Ground Stud Size: 5/16"-18
  • Sealed to IP67
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 44415
Product Name Data Panel 37055-2 Amphenol/Deutsch Dual Power Splitter & Power Distribution Device
Operating Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block for test and measurement - 2002-1671/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Tab Terminals - HP-T4005-31 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details