Data-Linc Group Leased Line Wire Baud Modem

Description
The Data-Linc Group LLM1100 is a Bell 202 (CCITT V.23 optional) 1200 baud modem. It can be easily configured for simplex (bit mode), half-duplex and full duplex operation. The LLM1100 is designed to be used on private, leased non-switched telephone lines or any dedicated two-conductor wire (twisted or untwisted, shielded or unshielded). The LLM1100 is microprocessor-based — when the carrier shuts off, data bit errors are eliminated. This reduces retransmissions for trouble-free PLC communications. The LLM1100 also incorporates a unique data sense carrier control feature that eliminates the need for RTS/CTS control on multi-point Remotes. The LLM1100 easily interfaces with most PLCs, RTUs and PCs. The LLM1100 supports RS232 interface. Features Long-range data communication via frequency shift key (FSK) simplex, half and full-duplex modem Ideal for non-switched private wire (spare pair) or leased telephone lines or any dedicated wire pair* Two or four wire operation Seamless interface with most PLCs, RTUs and PCs Easily field configured or factory pre-configured for your application Transmits up to 20 miles (32 km) on unloaded lines or unlimited transmission on loaded lines
Description
The Data-Linc Group LLM1100 is a Bell 202 (CCITT V.23 optional) 1200 baud modem. It can be easily configured for simplex (bit mode), half-duplex and full duplex operation. The LLM1100 is designed to be used on private, leased non-switched telephone lines or any dedicated two-conductor wire (twisted or untwisted, shielded or unshielded). The LLM1100 is microprocessor-based — when the carrier shuts off, data bit errors are eliminated. This reduces retransmissions for trouble-free PLC communications. The LLM1100 also incorporates a unique data sense carrier control feature that eliminates the need for RTS/CTS control on multi-point Remotes. The LLM1100 easily interfaces with most PLCs, RTUs and PCs. The LLM1100 supports RS232 interface. Features Long-range data communication via frequency shift key (FSK) simplex, half and full-duplex modem Ideal for non-switched private wire (spare pair) or leased telephone lines or any dedicated wire pair* Two or four wire operation Seamless interface with most PLCs, RTUs and PCs Easily field configured or factory pre-configured for your application Transmits up to 20 miles (32 km) on unloaded lines or unlimited transmission on loaded lines

Suppliers

Company
Product
Description
Supplier Links
Leased Line Wire Baud Modem -  - Data-Linc Group
Issaquah, WA, USA
Leased Line Wire Baud Modem
Leased Line Wire Baud Modem
The Data-Linc Group LLM1100 is a Bell 202 (CCITT V.23 optional) 1200 baud modem. It can be easily configured for simplex (bit mode), half-duplex and full duplex operation. The LLM1100 is designed to be used on private, leased non-switched telephone lines or any dedicated two-conductor wire (twisted or untwisted, shielded or unshielded). The LLM1100 is microprocessor-based — when the carrier shuts off, data bit errors are eliminated. This reduces retransmissions for trouble-free PLC communications. The LLM1100 also incorporates a unique data sense carrier control feature that eliminates the need for RTS/CTS control on multi-point Remotes. The LLM1100 easily interfaces with most PLCs, RTUs and PCs. The LLM1100 supports RS232 interface. Features Long-range data communication via frequency shift key (FSK) simplex, half and full-duplex modem Ideal for non-switched private wire (spare pair) or leased telephone lines or any dedicated wire pair* Two or four wire operation Seamless interface with most PLCs, RTUs and PCs Easily field configured or factory pre-configured for your application Transmits up to 20 miles (32 km) on unloaded lines or unlimited transmission on loaded lines

The Data-Linc Group LLM1100 is a Bell 202 (CCITT V.23 optional) 1200 baud modem. It can be easily configured for simplex (bit mode), half-duplex and full duplex operation. The LLM1100 is designed to be used on private, leased non-switched telephone lines or any dedicated two-conductor wire (twisted or untwisted, shielded or unshielded).

The LLM1100 is microprocessor-based— when the carrier shuts off, data bit errors are eliminated. This reduces retransmissions for trouble-free PLC communications. The LLM1100 also incorporates a unique data sense carrier control feature that eliminates the need for RTS/CTS control on multi-point Remotes.

The LLM1100 easily interfaces with most PLCs, RTUs and PCs. The LLM1100 supports RS232 interface.

Features

  • Long-range data communication via frequency shift key (FSK) simplex, half and full-duplex modem
  • Ideal for non-switched private wire (spare pair) or leased telephone lines or any dedicated wire pair*
  • Two or four wire operation
  • Seamless interface with most PLCs, RTUs and PCs
  • Easily field configured or factory pre-configured for your application
  • Transmits up to 20 miles (32 km) on unloaded lines or unlimited transmission on loaded lines
Supplier's Site

Technical Specifications

  Data-Linc Group
Product Category Network Equipment
Product Name Leased Line Wire Baud Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Managed Switch - LN-2308G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Lean Managed - 852-1812/010-000 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details