Data Device Corporation (DDC) 28V Multi-Channel High-Power SSPC Power Distribution Unit (1553) RP-20S1x

Description
Ruggedized, IP-67 Rated Enclosure with Military Connectors or Power Studs BENEFITS Replaces Conventional Circuit Breakers, Switches, and Relays Increases System Reliability Less Weight and Space Consumption EMI Reduction Network-enabled Remote Load Control Optimize On-board Power Budgeting by Precise Current Programming Enable Load Prioritization and Automated Load Shedding Current/Voltage/Temp erature Feedback Allows Advanced Power Quality Management APPLICATIONS Military Land Vehicles Unmanned Aerial Vehicles Weapon Systems Military and Commercial Ships Industrial Controls
Description
Ruggedized, IP-67 Rated Enclosure with Military Connectors or Power Studs BENEFITS Replaces Conventional Circuit Breakers, Switches, and Relays Increases System Reliability Less Weight and Space Consumption EMI Reduction Network-enabled Remote Load Control Optimize On-board Power Budgeting by Precise Current Programming Enable Load Prioritization and Automated Load Shedding Current/Voltage/Temp erature Feedback Allows Advanced Power Quality Management APPLICATIONS Military Land Vehicles Unmanned Aerial Vehicles Weapon Systems Military and Commercial Ships Industrial Controls

Suppliers

Company
Product
Description
Supplier Links
28V Multi-Channel High-Power SSPC Power Distribution Unit (1553) - RP-20S1x - Data Device Corporation (DDC)
Bohemia, NY, USA
28V Multi-Channel High-Power SSPC Power Distribution Unit (1553)
RP-20S1x
28V Multi-Channel High-Power SSPC Power Distribution Unit (1553) RP-20S1x
Ruggedized, IP-67 Rated Enclosure with Military Connectors or Power Studs BENEFITS Replaces Conventional Circuit Breakers, Switches, and Relays Increases System Reliability Less Weight and Space Consumption EMI Reduction Network-enabled Remote Load Control Optimize On-board Power Budgeting by Precise Current Programming Enable Load Prioritization and Automated Load Shedding Current/Voltage/Temp erature Feedback Allows Advanced Power Quality Management APPLICATIONS Military Land Vehicles Unmanned Aerial Vehicles Weapon Systems Military and Commercial Ships Industrial Controls

Ruggedized, IP-67 Rated Enclosure with Military Connectors or Power Studs BENEFITS Replaces Conventional Circuit Breakers, Switches, and Relays Increases System Reliability Less Weight and Space Consumption EMI Reduction Network-enabled Remote Load Control Optimize On-board Power Budgeting by Precise Current Programming Enable Load Prioritization and Automated Load Shedding Current/Voltage/Temperature Feedback Allows Advanced Power Quality Management APPLICATIONS Military Land Vehicles Unmanned Aerial Vehicles Weapon Systems Military and Commercial Ships Industrial Controls

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Power Distribution Units (PDU)
Product Number RP-20S1x
Product Name 28V Multi-Channel High-Power SSPC Power Distribution Unit (1553)
Unit Type Modular
Unlock Full Specs
to access all available technical data

Similar Products

115 A Power Distribution Block - 1492-PDM3141 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details