Data Device Corporation (DDC) 16-Bit R/D Converter Evaluation Board (SDC) RD-19240EX-300

Description
The RD-19240EX-300 evaluation board is used to evaluate DDC's RD-19240 14 bit monolithic tracking resolver to digital converter. The RD-19240 is a small low cost solution for today's motion feedback applications. This single chip converter features programmable resolution of 10,12, or 14 bit with accuracies to 8 min. This converter can be configured to only require a +5vdc power supply for operation. Programmable bandwidth and a velocity output that may used to replace tachometers can be scaled to your application needs. The velocity scale factor / tracking rate is programmed with a single resistor. Includes internal encoder emulation (A quad B) outputs. The internal synthesized reference feature will eliminate errors due to quadrature voltage and ensure operation with a rotor-to-stator phase shift of up to 45 degree's. The RD-19240EX-300 evaluation card, features on board provisions that have been made for various converter configurations and input / output wiring configurations. An RD-19240LS-200 converter is already installed on the card. Basic set-up requires an input A/C source signal and a 5VDC power supply.
Description
The RD-19240EX-300 evaluation board is used to evaluate DDC's RD-19240 14 bit monolithic tracking resolver to digital converter. The RD-19240 is a small low cost solution for today's motion feedback applications. This single chip converter features programmable resolution of 10,12, or 14 bit with accuracies to 8 min. This converter can be configured to only require a +5vdc power supply for operation. Programmable bandwidth and a velocity output that may used to replace tachometers can be scaled to your application needs. The velocity scale factor / tracking rate is programmed with a single resistor. Includes internal encoder emulation (A quad B) outputs. The internal synthesized reference feature will eliminate errors due to quadrature voltage and ensure operation with a rotor-to-stator phase shift of up to 45 degree's. The RD-19240EX-300 evaluation card, features on board provisions that have been made for various converter configurations and input / output wiring configurations. An RD-19240LS-200 converter is already installed on the card. Basic set-up requires an input A/C source signal and a 5VDC power supply.

Suppliers

Company
Product
Description
Supplier Links
16-Bit R/D Converter Evaluation Board (SDC) - RD-19240EX-300 - Data Device Corporation (DDC)
Bohemia, NY, USA
16-Bit R/D Converter Evaluation Board (SDC)
RD-19240EX-300
16-Bit R/D Converter Evaluation Board (SDC) RD-19240EX-300
The RD-19240EX-300 evaluation board is used to evaluate DDC's RD-19240 14 bit monolithic tracking resolver to digital converter. The RD-19240 is a small low cost solution for today's motion feedback applications. This single chip converter features programmable resolution of 10,12, or 14 bit with accuracies to 8 min. This converter can be configured to only require a +5vdc power supply for operation. Programmable bandwidth and a velocity output that may used to replace tachometers can be scaled to your application needs. The velocity scale factor / tracking rate is programmed with a single resistor. Includes internal encoder emulation (A quad B) outputs. The internal synthesized reference feature will eliminate errors due to quadrature voltage and ensure operation with a rotor-to-stator phase shift of up to 45 degree's. The RD-19240EX-300 evaluation card, features on board provisions that have been made for various converter configurations and input / output wiring configurations. An RD-19240LS-200 converter is already installed on the card. Basic set-up requires an input A/C source signal and a 5VDC power supply.

The RD-19240EX-300 evaluation board is used to evaluate DDC's RD-19240 14 bit monolithic tracking resolver to digital converter. The RD-19240 is a small low cost solution for today's motion feedback applications. This single chip converter features programmable resolution of 10,12, or 14 bit with accuracies to 8 min. This converter can be configured to only require a +5vdc power supply for operation. Programmable bandwidth and a velocity output that may used to replace tachometers can be scaled to your application needs. The velocity scale factor / tracking rate is programmed with a single resistor. Includes internal encoder emulation (A quad B) outputs. The internal synthesized reference feature will eliminate errors due to quadrature voltage and ensure operation with a rotor-to-stator phase shift of up to 45 degree's.

The RD-19240EX-300 evaluation card, features on board provisions that have been made for various converter configurations and input / output wiring configurations. An RD-19240LS-200 converter is already installed on the card. Basic set-up requires an input A/C source signal and a 5VDC power supply.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Electronic Development Boards
Product Number RD-19240EX-300
Product Name 16-Bit R/D Converter Evaluation Board (SDC)
Category Developement Board
Development Tool Break Out Board
Signal Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 17-8-2108964-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Power, Motor & Robotics Development Tools - 1845122 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details