Data Device Corporation (DDC) 16-Bit R/D Converter Evaluation Board (SDC) RD-19230EX-300

Description
The RD19230EX-300 evaluation board is used to evaluate DDC's RD19230FX 16 bit monolithic tracking resolver to digital converter. The RD19230FX is a small low cost solution for today's motion feedback applications. This single chip converter features programmable resolution of 10,12,14 or 16 bit with accuracies to 1.3 min. This converter can be configured to only require a +5vdc power supply for operation. Programmable bandwidth and a velocity output that may used to replace tachometers can be scaled to your application needs. The velocity scale factor / tracking rate is programmed with a single resistor. Includes internal encoder emulation (A quad B) outputs. The internal synthesized reference feature will eliminate errors due to quadrature voltage and ensure operation with a rotor-to-stator phase shift of up to 45 degree's. The RD19230EX-300 evaluation card, features on board provisions that have been made for various converter configurations and input / output wiring configurations. An RD19230FX-303 converter is already installed on the card. Basic set-up requires an input A/C source signal and a 5VDC power supply.
Description
The RD19230EX-300 evaluation board is used to evaluate DDC's RD19230FX 16 bit monolithic tracking resolver to digital converter. The RD19230FX is a small low cost solution for today's motion feedback applications. This single chip converter features programmable resolution of 10,12,14 or 16 bit with accuracies to 1.3 min. This converter can be configured to only require a +5vdc power supply for operation. Programmable bandwidth and a velocity output that may used to replace tachometers can be scaled to your application needs. The velocity scale factor / tracking rate is programmed with a single resistor. Includes internal encoder emulation (A quad B) outputs. The internal synthesized reference feature will eliminate errors due to quadrature voltage and ensure operation with a rotor-to-stator phase shift of up to 45 degree's. The RD19230EX-300 evaluation card, features on board provisions that have been made for various converter configurations and input / output wiring configurations. An RD19230FX-303 converter is already installed on the card. Basic set-up requires an input A/C source signal and a 5VDC power supply.

Suppliers

Company
Product
Description
Supplier Links
16-Bit R/D Converter Evaluation Board (SDC) - RD-19230EX-300 - Data Device Corporation (DDC)
Bohemia, NY, USA
16-Bit R/D Converter Evaluation Board (SDC)
RD-19230EX-300
16-Bit R/D Converter Evaluation Board (SDC) RD-19230EX-300
The RD19230EX-300 evaluation board is used to evaluate DDC's RD19230FX 16 bit monolithic tracking resolver to digital converter. The RD19230FX is a small low cost solution for today's motion feedback applications. This single chip converter features programmable resolution of 10,12,14 or 16 bit with accuracies to 1.3 min. This converter can be configured to only require a +5vdc power supply for operation. Programmable bandwidth and a velocity output that may used to replace tachometers can be scaled to your application needs. The velocity scale factor / tracking rate is programmed with a single resistor. Includes internal encoder emulation (A quad B) outputs. The internal synthesized reference feature will eliminate errors due to quadrature voltage and ensure operation with a rotor-to-stator phase shift of up to 45 degree's. The RD19230EX-300 evaluation card, features on board provisions that have been made for various converter configurations and input / output wiring configurations. An RD19230FX-303 converter is already installed on the card. Basic set-up requires an input A/C source signal and a 5VDC power supply.

The RD19230EX-300 evaluation board is used to evaluate DDC's RD19230FX 16 bit monolithic tracking resolver to digital converter. The RD19230FX is a small low cost solution for today's motion feedback applications. This single chip converter features programmable resolution of 10,12,14 or 16 bit with accuracies to 1.3 min. This converter can be configured to only require a +5vdc power supply for operation. Programmable bandwidth and a velocity output that may used to replace tachometers can be scaled to your application needs. The velocity scale factor / tracking rate is programmed with a single resistor. Includes internal encoder emulation (A quad B) outputs. The internal synthesized reference feature will eliminate errors due to quadrature voltage and ensure operation with a rotor-to-stator phase shift of up to 45 degree's.

The RD19230EX-300 evaluation card, features on board provisions that have been made for various converter configurations and input / output wiring configurations. An RD19230FX-303 converter is already installed on the card. Basic set-up requires an input A/C source signal and a 5VDC power supply.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Electronic Development Boards
Product Number RD-19230EX-300
Product Name 16-Bit R/D Converter Evaluation Board (SDC)
Category Developement Board
Development Tool Break Out Board
Signal Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA9424EVB-01-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,MBA,SM2,LD,50 OHM - TB-99 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details