Data Device Corporation (DDC) Oscillator (SDC) OSC-15803

Description
The OSC-15803 is a quadrature power oscillator with two outputs that are 90° out of phase. These outputs provide both the reference and quadrature signals, simultaneously, making the OSC-15803 ideally suited for Inductosyn applications. The oscillator’s outputs are pin-programmable for both frequency and amplitude. The output frequency can be programmed from 400 Hz to 20 kHz by simply connecting two external capacitors. The Reference output voltage, 8.8 Vrms at 20 kHz, can be scaled down by connecting a single resistor. Packaged in an 18-pin hermetic DDIP, the OSC-15803 operates over a temperature range of -55°C to +125°C. This, combined with its small size and programmable output voltage and frequency capabilities, makes it an excellent choice for use in Inductosyn applications.
Description
The OSC-15803 is a quadrature power oscillator with two outputs that are 90° out of phase. These outputs provide both the reference and quadrature signals, simultaneously, making the OSC-15803 ideally suited for Inductosyn applications. The oscillator’s outputs are pin-programmable for both frequency and amplitude. The output frequency can be programmed from 400 Hz to 20 kHz by simply connecting two external capacitors. The Reference output voltage, 8.8 Vrms at 20 kHz, can be scaled down by connecting a single resistor. Packaged in an 18-pin hermetic DDIP, the OSC-15803 operates over a temperature range of -55°C to +125°C. This, combined with its small size and programmable output voltage and frequency capabilities, makes it an excellent choice for use in Inductosyn applications.

Suppliers

Company
Product
Description
Supplier Links
Oscillator (SDC) - OSC-15803 - Data Device Corporation (DDC)
Bohemia, NY, USA
Oscillator (SDC)
OSC-15803
Oscillator (SDC) OSC-15803
The OSC-15803 is a quadrature power oscillator with two outputs that are 90° out of phase. These outputs provide both the reference and quadrature signals, simultaneously, making the OSC-15803 ideally suited for Inductosyn applications. The oscillator’s outputs are pin-programmable for both frequency and amplitude. The output frequency can be programmed from 400 Hz to 20 kHz by simply connecting two external capacitors. The Reference output voltage, 8.8 Vrms at 20 kHz, can be scaled down by connecting a single resistor. Packaged in an 18-pin hermetic DDIP, the OSC-15803 operates over a temperature range of -55°C to +125°C. This, combined with its small size and programmable output voltage and frequency capabilities, makes it an excellent choice for use in Inductosyn applications.

The OSC-15803 is a quadrature power oscillator with two outputs that are 90° out of phase. These outputs provide both the reference and quadrature signals, simultaneously, making the OSC-15803 ideally suited for Inductosyn applications.
The oscillator’s outputs are pin-programmable for both frequency and amplitude. The output frequency can be programmed from 400 Hz to 20 kHz by simply connecting two external capacitors. The Reference output voltage, 8.8 Vrms at 20 kHz, can be scaled down by connecting a single resistor.
Packaged in an 18-pin hermetic DDIP, the OSC-15803 operates over a temperature range of -55°C to +125°C. This, combined with its small size and programmable output voltage and frequency capabilities, makes it an excellent choice for use in Inductosyn applications.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Oscillators
Product Number OSC-15803
Product Name Oscillator (SDC)
Oscillator Type Quadrature Power Oscillator
Package / Form Factor Through Hole
Connectors DDIP Pins
Features / Standards Programmable
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECOC-2522-20.000-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ACB50M0000BAGR - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS ESD-P - ROS-2488C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details