Data Device Corporation (DDC) Oscillator (SDC) OSC-15802

Description
The OSC-15802 is a power oscillator with two outputs that are 90° out of phase. These outputs provide both the reference and quadrature signals, simultaneously, making the OSC- 15802 ideally suited for synchro, resolver, Linear Variable Differential Transformer (LVDT), Rotary Variable Differential Transformer (RVDT) and Inductosyn applications. The oscillator’s outputs are pin-programmable for both frequency and amplitude. The output frequency can be programmed from 400 Hz to 10 kHz by simply connecting two external capacitors. The Reference output voltage, 7 Vrms, can be scaled down by connecting a single resistor.
Description
The OSC-15802 is a power oscillator with two outputs that are 90° out of phase. These outputs provide both the reference and quadrature signals, simultaneously, making the OSC- 15802 ideally suited for synchro, resolver, Linear Variable Differential Transformer (LVDT), Rotary Variable Differential Transformer (RVDT) and Inductosyn applications. The oscillator’s outputs are pin-programmable for both frequency and amplitude. The output frequency can be programmed from 400 Hz to 10 kHz by simply connecting two external capacitors. The Reference output voltage, 7 Vrms, can be scaled down by connecting a single resistor.

Suppliers

Company
Product
Description
Supplier Links
Oscillator (SDC) - OSC-15802 - Data Device Corporation (DDC)
Bohemia, NY, USA
Oscillator (SDC)
OSC-15802
Oscillator (SDC) OSC-15802
The OSC-15802 is a power oscillator with two outputs that are 90° out of phase. These outputs provide both the reference and quadrature signals, simultaneously, making the OSC- 15802 ideally suited for synchro, resolver, Linear Variable Differential Transformer (LVDT), Rotary Variable Differential Transformer (RVDT) and Inductosyn applications. The oscillator’s outputs are pin-programmable for both frequency and amplitude. The output frequency can be programmed from 400 Hz to 10 kHz by simply connecting two external capacitors. The Reference output voltage, 7 Vrms, can be scaled down by connecting a single resistor.

The OSC-15802 is a power oscillator
with two outputs that are 90° out of
phase. These outputs provide both
the reference and quadrature signals,
simultaneously, making the OSC-
15802 ideally suited for synchro,
resolver, Linear Variable Differential
Transformer (LVDT), Rotary Variable
Differential Transformer (RVDT) and
Inductosyn applications.
The oscillator’s outputs are pin-programmable
for both frequency and
amplitude. The output frequency can
be programmed from 400 Hz to 10
kHz by simply connecting two external
capacitors. The Reference output
voltage, 7 Vrms, can be scaled down
by connecting a single resistor.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Oscillators
Product Number OSC-15802
Product Name Oscillator (SDC)
Oscillator Type Quadrature Power Oscillator
Package / Form Factor Through Hole
Connectors DDIP Pins
Features / Standards Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960640P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - LMK61E2-I5SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7604-C7 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details