Data Device Corporation (DDC) Oscillator (SDC) OSC-15801

Description
The OSC-15801 is a quadrature power oscillator with two outputs that are 90° out of phase. These outputs provide both the reference and quadrature signals, simultaneously, making the OSC-15801 ideally suited for Inductosyn applications. The oscillator’s outputs are pin-programmable for both frequency and amplitude. The output frequency can be programmed from 400 Hz to 20 kHz by simply connecting two external capacitors. The Reference output voltage, 8.8 Vrms at 20 kHz, can be scaled down by connecting a single resistor.
Description
The OSC-15801 is a quadrature power oscillator with two outputs that are 90° out of phase. These outputs provide both the reference and quadrature signals, simultaneously, making the OSC-15801 ideally suited for Inductosyn applications. The oscillator’s outputs are pin-programmable for both frequency and amplitude. The output frequency can be programmed from 400 Hz to 20 kHz by simply connecting two external capacitors. The Reference output voltage, 8.8 Vrms at 20 kHz, can be scaled down by connecting a single resistor.

Suppliers

Company
Product
Description
Supplier Links
Oscillator (SDC) - OSC-15801 - Data Device Corporation (DDC)
Bohemia, NY, USA
Oscillator (SDC)
OSC-15801
Oscillator (SDC) OSC-15801
The OSC-15801 is a quadrature power oscillator with two outputs that are 90° out of phase. These outputs provide both the reference and quadrature signals, simultaneously, making the OSC-15801 ideally suited for Inductosyn applications. The oscillator’s outputs are pin-programmable for both frequency and amplitude. The output frequency can be programmed from 400 Hz to 20 kHz by simply connecting two external capacitors. The Reference output voltage, 8.8 Vrms at 20 kHz, can be scaled down by connecting a single resistor.

The OSC-15801 is a quadrature power oscillator with two outputs that are 90° out of phase. These outputs provide both the reference and quadrature signals, simultaneously, making the OSC-15801 ideally suited for Inductosyn applications.
The oscillator’s outputs are pin-programmable for both frequency and amplitude. The output frequency can be programmed from 400 Hz to 20 kHz by simply connecting two external capacitors. The Reference output voltage, 8.8 Vrms at 20 kHz, can be scaled down by connecting a single resistor.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Oscillators
Product Number OSC-15801
Product Name Oscillator (SDC)
Oscillator Type Quadrature Power Oscillator
Package / Form Factor Through Hole
Connectors DDIP Pins
Features / Standards Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675285 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Programmable Oscillators - 296-LMK61E08-SIARTR-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Programmable
View Details
3 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details