Data Device Corporation (DDC) MPT Series Power Transformer (BETA) MPT-5X-1-05

Description
Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers. Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.
Description
Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers. Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.

Suppliers

Company
Product
Description
Supplier Links
MPT Series Power Transformer (BETA) - MPT-5X-1-05 - Data Device Corporation (DDC)
Bohemia, NY, USA
MPT Series Power Transformer (BETA)
MPT-5X-1-05
MPT Series Power Transformer (BETA) MPT-5X-1-05
Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers. Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.

Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers.

Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Power Transformers
Product Number MPT-5X-1-05
Product Name MPT Series Power Transformer (BETA)
Transformer Type Power Transformer
Mounting Surface Mount
Construction Toroidal Core
Primary Frequency 400
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497B-A14-M11-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 550 to 600 volts
Power Rating (VA) 3000 VA
View Details