Data Device Corporation (DDC) MPT Series Power Transformer (BETA) MPT-4T-2-09

Description
Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers. Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.
Description
Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers. Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.

Suppliers

Company
Product
Description
Supplier Links
MPT Series Power Transformer (BETA) - MPT-4T-2-09 - Data Device Corporation (DDC)
Bohemia, NY, USA
MPT Series Power Transformer (BETA)
MPT-4T-2-09
MPT Series Power Transformer (BETA) MPT-4T-2-09
Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers. Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.

Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers.

Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Power Transformers
Product Number MPT-4T-2-09
Product Name MPT Series Power Transformer (BETA)
Transformer Type Power Transformer
Mounting Surface Mount
Construction Toroidal Core
Primary Frequency 400
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price - No.1601418086562 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A8-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 350 VA
View Details