Data Device Corporation (DDC) MPT Series Power Transformer (BETA) MPT-3T-1-26

Description
Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers. Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.
Description
Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers. Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.

Suppliers

Company
Product
Description
Supplier Links
MPT Series Power Transformer (BETA) - MPT-3T-1-26 - Data Device Corporation (DDC)
Bohemia, NY, USA
MPT Series Power Transformer (BETA)
MPT-3T-1-26
MPT Series Power Transformer (BETA) MPT-3T-1-26
Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers. Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.

Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers.

Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Power Transformers
Product Number MPT-3T-1-26
Product Name MPT Series Power Transformer (BETA)
Transformer Type Power Transformer
Mounting Surface Mount
Construction Toroidal Core
Primary Frequency 400
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
FA267x and FA2732 PoE Transformers for Silicon Laboratories Si3402 - FA2672-AL FA2672-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Single Secondary Chassis Mount Power Transformers - F-13X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers
Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details