Data Device Corporation (DDC) Nuclear Event Detector HSN-3000

Description
DDC’s HSN-3000 radiation-hardened Hybrid Nuclear Event Detector (NED) senses ionizing radiation pulses generated by a nuclear event, such as the detonation of a nuclear weapon, and rapidly switches its outputs from the normal high state to a low state with a propagation delay time of less than 20ns. The active low Nuclear Event Detection signal (NED) is used to initiate a wide variety of circumvention functions, thus preventing upset and burnout of electronic components. The NED output is also used to initiate both hardware and software recovery. The Nuclear Evet Flag signal (NEF) remembers the event occurred and is used to distinguish between an actual event and power up. The signal input of either Flag Reset or Flag Reset can be used to reset the NEF output. This high-speed, 14-pin hybrid detector is used in electronic systems as a general-purpose circumvention device to protect memory, stop data processing, and drive power supply switches as well as signal clamps. The HSN-3000 is guaranteed to operate through three critical environments: ionizing dose rate [1012 rad(Si)/s], gamma total dose [106 rad(Si)], and neutron fluence [5 x 1013 n/cm2]. In addition, the device is designed to function throughout the transient neutron pulse. The hybrid’s discrete design ensures a controlled response in these radiation environments as well as immunity to latchup. Each HSN-3000’s detection level and functionality are tested in an ionizing dose rate environment. A certificate is provided with each serialized hybrid, reporting the radiation test results and guaranteeing its performance. The device is also lot qualified in the total dose and neutron environments to ensure performance. The detection threshold of the HSN-3000 is adjustable within the range of 2 x 105 rad(Si)/s to 2 x 107 rad(Si)/s. This detection level can be preset by DDC or adjusted by the user. Less than a 30% variation in detection threshold can be expected over the entire operating temperature range.
Description
DDC’s HSN-3000 radiation-hardened Hybrid Nuclear Event Detector (NED) senses ionizing radiation pulses generated by a nuclear event, such as the detonation of a nuclear weapon, and rapidly switches its outputs from the normal high state to a low state with a propagation delay time of less than 20ns. The active low Nuclear Event Detection signal (NED) is used to initiate a wide variety of circumvention functions, thus preventing upset and burnout of electronic components. The NED output is also used to initiate both hardware and software recovery. The Nuclear Evet Flag signal (NEF) remembers the event occurred and is used to distinguish between an actual event and power up. The signal input of either Flag Reset or Flag Reset can be used to reset the NEF output. This high-speed, 14-pin hybrid detector is used in electronic systems as a general-purpose circumvention device to protect memory, stop data processing, and drive power supply switches as well as signal clamps. The HSN-3000 is guaranteed to operate through three critical environments: ionizing dose rate [1012 rad(Si)/s], gamma total dose [106 rad(Si)], and neutron fluence [5 x 1013 n/cm2]. In addition, the device is designed to function throughout the transient neutron pulse. The hybrid’s discrete design ensures a controlled response in these radiation environments as well as immunity to latchup. Each HSN-3000’s detection level and functionality are tested in an ionizing dose rate environment. A certificate is provided with each serialized hybrid, reporting the radiation test results and guaranteeing its performance. The device is also lot qualified in the total dose and neutron environments to ensure performance. The detection threshold of the HSN-3000 is adjustable within the range of 2 x 105 rad(Si)/s to 2 x 107 rad(Si)/s. This detection level can be preset by DDC or adjusted by the user. Less than a 30% variation in detection threshold can be expected over the entire operating temperature range.

Suppliers

Company
Product
Description
Supplier Links
Nuclear Event Detector - HSN-3000 - Data Device Corporation (DDC)
Bohemia, NY, USA
Nuclear Event Detector
HSN-3000
Nuclear Event Detector HSN-3000
DDC’s HSN-3000 radiation-hardened Hybrid Nuclear Event Detector (NED) senses ionizing radiation pulses generated by a nuclear event, such as the detonation of a nuclear weapon, and rapidly switches its outputs from the normal high state to a low state with a propagation delay time of less than 20ns. The active low Nuclear Event Detection signal (NED) is used to initiate a wide variety of circumvention functions, thus preventing upset and burnout of electronic components. The NED output is also used to initiate both hardware and software recovery. The Nuclear Evet Flag signal (NEF) remembers the event occurred and is used to distinguish between an actual event and power up. The signal input of either Flag Reset or Flag Reset can be used to reset the NEF output. This high-speed, 14-pin hybrid detector is used in electronic systems as a general-purpose circumvention device to protect memory, stop data processing, and drive power supply switches as well as signal clamps. The HSN-3000 is guaranteed to operate through three critical environments: ionizing dose rate [1012 rad(Si)/s], gamma total dose [106 rad(Si)], and neutron fluence [5 x 1013 n/cm2]. In addition, the device is designed to function throughout the transient neutron pulse. The hybrid’s discrete design ensures a controlled response in these radiation environments as well as immunity to latchup. Each HSN-3000’s detection level and functionality are tested in an ionizing dose rate environment. A certificate is provided with each serialized hybrid, reporting the radiation test results and guaranteeing its performance. The device is also lot qualified in the total dose and neutron environments to ensure performance. The detection threshold of the HSN-3000 is adjustable within the range of 2 x 105 rad(Si)/s to 2 x 107 rad(Si)/s. This detection level can be preset by DDC or adjusted by the user. Less than a 30% variation in detection threshold can be expected over the entire operating temperature range.

DDC’s HSN-3000 radiation-hardened Hybrid Nuclear Event Detector (NED) senses ionizing radiation pulses generated by a nuclear event, such as the detonation of a nuclear weapon, and rapidly switches its outputs from the normal high state to a low state with a propagation delay time of less than 20ns. The active low Nuclear Event Detection signal (NED) is used to initiate a wide variety of circumvention functions, thus preventing upset and burnout of electronic components. The NED output is also used to initiate both hardware and software recovery. The Nuclear Evet Flag signal (NEF) remembers the event occurred and is used to distinguish between an actual event and power up. The signal input of either Flag Reset or Flag Reset can be used to reset the NEF output. This high-speed, 14-pin hybrid detector is used in electronic systems as a general-purpose circumvention device to protect memory, stop data processing, and drive power supply switches as well as signal clamps.

The HSN-3000 is guaranteed to operate through three critical environments: ionizing dose rate [1012 rad(Si)/s], gamma total dose [106 rad(Si)], and neutron fluence [5 x 1013 n/cm2]. In addition, the device is designed to function throughout the transient neutron pulse. The hybrid’s discrete design ensures a controlled response in these radiation environments as well as immunity to latchup. Each HSN-3000’s detection level and functionality are tested in an ionizing dose rate environment. A certificate is provided with each serialized hybrid, reporting the radiation test results and guaranteeing its performance. The device is also lot qualified in the total dose and neutron environments to ensure performance.

The detection threshold of the HSN-3000 is adjustable within the range of 2 x 105 rad(Si)/s to 2 x 107 rad(Si)/s. This detection level can be preset by DDC or adjusted by the user. Less than a 30% variation in detection threshold can be expected over the entire operating temperature range.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Radiation Detectors
Product Number HSN-3000
Product Name Nuclear Event Detector
Detector Style Detector Sensing Element Only
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance NED - MYXRHNEDHCJ/K - Micross Components, Inc.
Specs
Detector Style Detector Sensing Element Only
Detector Output Dose Rate
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
UVA/UVB Radiation Detector - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Detector Style Portable Detector
Local Interface Digital Front Panel
Display Options Digital Display
View Details
Remote RadEye HR - RM1426 - Teledyne DALSA
Specs
Detector Style Portable Detector
Types of Ionizing Radiation Detected X-Ray
Computer Interface Computer Interface
View Details