Data Device Corporation (DDC) ARINC 429 & ARINC 717 PMC Card (CAB) DD-40100F

Description
Description: The Worldâ s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and military test applications, DDCâ s ARINC 429/717 series offers flexibility and efficiency by enabling users to configure I/O mix and use one board for all levels of testing and simulation. BENEFITS Programmable Tx/Rx ARINC Channels Provides Complete Flexibility to Define Your I/O Mix Facilitate Hardware In-the-Loop Testing and Integration Variable ARINC Speed Output Allows Compatibility with Many ARINC Specifications that Run a Different Defined Speed Voltage Monitoring Allows for Debug of Your ARINC Bus Without a Scope APPLICATIONS Systems Integration Labs Simulators Production Test Stands Automated Test Commercial Aerospace New Product Development System Troubleshooting Portable Testers Flight Line Diagnostics Flight Testing Software Development Data Loading Data Monitoring Bus Debugging & Diagnostics
Description
Description: The Worldâ s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and military test applications, DDCâ s ARINC 429/717 series offers flexibility and efficiency by enabling users to configure I/O mix and use one board for all levels of testing and simulation. BENEFITS Programmable Tx/Rx ARINC Channels Provides Complete Flexibility to Define Your I/O Mix Facilitate Hardware In-the-Loop Testing and Integration Variable ARINC Speed Output Allows Compatibility with Many ARINC Specifications that Run a Different Defined Speed Voltage Monitoring Allows for Debug of Your ARINC Bus Without a Scope APPLICATIONS Systems Integration Labs Simulators Production Test Stands Automated Test Commercial Aerospace New Product Development System Troubleshooting Portable Testers Flight Line Diagnostics Flight Testing Software Development Data Loading Data Monitoring Bus Debugging & Diagnostics

Suppliers

Company
Product
Description
Supplier Links
ARINC 429 & ARINC 717 PMC Card (CAB) - DD-40100F - Data Device Corporation (DDC)
Bohemia, NY, USA
ARINC 429 & ARINC 717 PMC Card (CAB)
DD-40100F
ARINC 429 & ARINC 717 PMC Card (CAB) DD-40100F
Description: The Worldâ s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and military test applications, DDCâ s ARINC 429/717 series offers flexibility and efficiency by enabling users to configure I/O mix and use one board for all levels of testing and simulation. BENEFITS Programmable Tx/Rx ARINC Channels Provides Complete Flexibility to Define Your I/O Mix Facilitate Hardware In-the-Loop Testing and Integration Variable ARINC Speed Output Allows Compatibility with Many ARINC Specifications that Run a Different Defined Speed Voltage Monitoring Allows for Debug of Your ARINC Bus Without a Scope APPLICATIONS Systems Integration Labs Simulators Production Test Stands Automated Test Commercial Aerospace New Product Development System Troubleshooting Portable Testers Flight Line Diagnostics Flight Testing Software Development Data Loading Data Monitoring Bus Debugging & Diagnostics

Description:

The Worldâ s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and military test applications, DDCâ s ARINC 429/717 series offers flexibility and efficiency by enabling users to configure I/O mix and use one board for all levels of testing and simulation.

BENEFITS

  • Programmable Tx/Rx ARINC Channels
    • Provides Complete Flexibility to Define Your I/O Mix
    • Facilitate Hardware In-the-Loop Testing and Integration
  • Variable ARINC Speed Output Allows Compatibility with Many ARINC Specifications that Run a Different Defined Speed
  • Voltage Monitoring Allows for Debug of Your ARINC Bus Without a Scope

APPLICATIONS

  • Systems Integration Labs
  • Simulators
  • Production Test Stands
  • Automated Test
  • Commercial Aerospace
  • New Product Development
  • System Troubleshooting
  • Portable Testers
  • Flight Line Diagnostics
  • Flight Testing
  • Software Development
  • Data Loading
  • Data Monitoring
  • Bus Debugging & Diagnostics
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Data Acquisition Systems and Instruments
Product Number DD-40100F
Product Name ARINC 429 & ARINC 717 PMC Card (CAB)
Form Factor PC Board
User Interface Computer Programmable
Host Connection Tx/Rx ARINC Channels
Transmission Rate 200 kbps
Unlock Full Specs
to access all available technical data