Data Device Corporation (DDC) Total-Space ACE Complete Rad Tolerant MIL-STD-1553 Solution (1553) BU-67521

Description
Total-Space ACE is a completely integrated rad tolerant MIL-STD-1553 terminal in a single package, including protocol, SRAM, dual transceivers and transformers, and is designed to interface to a host processor. Benefits Compact Integrated Design Saves Space... Replaces Two Transceivers, Two Transformers, Protocol, and Memory Simplified Board Design and Increased Reliability with a Single Package Solution Transformers and Transceivers, Trimmed and Tested as a Set, Provide Superior Margin for MIL-STD-1553 Compliance Applications Launch Vehicles Military Satellites Research Satellites International Space Station Commercial Telecommunication Satellites Features Small, Fully Integrated 1553 Terminal with Integrated Protocol, RAM, Transceivers and Transformers in a Single Package Ceramic Quad Flatpack 28.7 x 41.4 x 6.4 mm (1.13 x 1.63 x 0.25 in.) Low Power +3.3V Operation BC, RT, MT, RT/MT Protocol 16K x 16 SRAM RT Protocol Enables use without Host Processor Autonomous Built-In Self-Test Radiation Tolerant Latchup Immune (>85 MeV) 300Krads Total Dose (Si) Functionally Compatible with BU-65142 and BU-63705 Space RT Components (I/O voltage changes from 5V to 3.3V)
Description
Total-Space ACE is a completely integrated rad tolerant MIL-STD-1553 terminal in a single package, including protocol, SRAM, dual transceivers and transformers, and is designed to interface to a host processor. Benefits Compact Integrated Design Saves Space... Replaces Two Transceivers, Two Transformers, Protocol, and Memory Simplified Board Design and Increased Reliability with a Single Package Solution Transformers and Transceivers, Trimmed and Tested as a Set, Provide Superior Margin for MIL-STD-1553 Compliance Applications Launch Vehicles Military Satellites Research Satellites International Space Station Commercial Telecommunication Satellites Features Small, Fully Integrated 1553 Terminal with Integrated Protocol, RAM, Transceivers and Transformers in a Single Package Ceramic Quad Flatpack 28.7 x 41.4 x 6.4 mm (1.13 x 1.63 x 0.25 in.) Low Power +3.3V Operation BC, RT, MT, RT/MT Protocol 16K x 16 SRAM RT Protocol Enables use without Host Processor Autonomous Built-In Self-Test Radiation Tolerant Latchup Immune (>85 MeV) 300Krads Total Dose (Si) Functionally Compatible with BU-65142 and BU-63705 Space RT Components (I/O voltage changes from 5V to 3.3V)

Suppliers

Company
Product
Description
Supplier Links
Total-Space ACE Complete Rad Tolerant MIL-STD-1553 Solution (1553) - BU-67521 - Data Device Corporation (DDC)
Bohemia, NY, USA
Total-Space ACE Complete Rad Tolerant MIL-STD-1553 Solution (1553)
BU-67521
Total-Space ACE Complete Rad Tolerant MIL-STD-1553 Solution (1553) BU-67521
Total-Space ACE is a completely integrated rad tolerant MIL-STD-1553 terminal in a single package, including protocol, SRAM, dual transceivers and transformers, and is designed to interface to a host processor. Benefits Compact Integrated Design Saves Space... Replaces Two Transceivers, Two Transformers, Protocol, and Memory Simplified Board Design and Increased Reliability with a Single Package Solution Transformers and Transceivers, Trimmed and Tested as a Set, Provide Superior Margin for MIL-STD-1553 Compliance Applications Launch Vehicles Military Satellites Research Satellites International Space Station Commercial Telecommunication Satellites Features Small, Fully Integrated 1553 Terminal with Integrated Protocol, RAM, Transceivers and Transformers in a Single Package Ceramic Quad Flatpack 28.7 x 41.4 x 6.4 mm (1.13 x 1.63 x 0.25 in.) Low Power +3.3V Operation BC, RT, MT, RT/MT Protocol 16K x 16 SRAM RT Protocol Enables use without Host Processor Autonomous Built-In Self-Test Radiation Tolerant Latchup Immune (>85 MeV) 300Krads Total Dose (Si) Functionally Compatible with BU-65142 and BU-63705 Space RT Components (I/O voltage changes from 5V to 3.3V)

Total-Space ACE is a completely integrated rad tolerant MIL-STD-1553 terminal in a single package, including protocol, SRAM, dual transceivers and transformers, and is designed to interface to a host processor.

Benefits

  • Compact Integrated Design Saves Space... Replaces Two Transceivers, Two Transformers, Protocol, and Memory
  • Simplified Board Design and Increased Reliability with a Single Package Solution
  • Transformers and Transceivers, Trimmed and Tested as a Set, Provide Superior Margin for MIL-STD-1553 Compliance

Applications

  • Launch Vehicles
  • Military Satellites
  • Research Satellites
  • International Space Station
  • Commercial Telecommunication Satellites

Features

  • Small, Fully Integrated 1553 Terminal with Integrated Protocol, RAM, Transceivers and Transformers in a Single Package
    • Ceramic Quad Flatpack
    • 28.7 x 41.4 x 6.4 mm (1.13 x 1.63 x 0.25 in.)
  • Low Power +3.3V Operation
  • BC, RT, MT, RT/MT Protocol
  • 16K x 16 SRAM
  • RT Protocol Enables use without Host Processor
  • Autonomous Built-In Self-Test
  • Radiation Tolerant
    • Latchup Immune (>85 MeV)
    • 300Krads Total Dose (Si)
  • Functionally Compatible with BU-65142 and BU-63705 Space RT Components (I/O voltage changes from 5V to 3.3V)
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Network and Communication Chips
Product Number BU-67521
Product Name Total-Space ACE Complete Rad Tolerant MIL-STD-1553 Solution (1553)
Device Type Transceiver
Technology Multiprotocol
Supply Voltage 3.3V
# of Tx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF52811-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Bluetooth Modules - 2733354 - RS Components, Ltd.
Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
View Details
2 suppliers